EN
  • EN
  • DE

PMN22XN,115

Part No PMN22XN,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 5.7A SC-74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 5.7A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 10nC @ 4.5V
Max Input Capacitance 585pF @ 15V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 545mW (Ta), 6.25W (Tc)
Maximum Rds On at Id,Vgs 27 mOhm @ 5.7A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Dimension SC-74, SOT-457
Win Source Part Number 1089695-PMN22XN,115
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PMN22XN,115 CAD Model

Description

The PMN22XN,115 is a cutting-edge MOSFET transistor designed and manufactured by the renowned semiconductor company, NXP Semiconductors. This device is a testament to NXP's commitment to providing high-performance components for a wide range of electronic applications.

Key Features

  • Type: N-channel enhancement-mode MOSFET
  • Package: SOT-23, a small and versatile footprint for surface-mount technology
  • Drain-source voltage (V<sub>DS): 20V, suitable for low to medium voltage applications
  • Continuous drain current (I<sub>D): Up to 3.1A, providing robust current handling capability
  • R<sub>DS(on): Low on-state resistance, ensuring high efficiency and reduced power losses
  • Gate threshold voltage (V<sub>GS(th)): A moderate range that facilitates easy drive from logic circuits

Applications

The PMN22XN,115 is ideal for a variety of applications where efficient power control is required. Its compact size and electrical characteristics make it suitable for:

  • Power management circuits
  • DC/DC converters
  • Load switches
  • Battery management systems
  • Motor control units
  • Switching applications that demand high-speed operation

Quality and Reliability

NXP's PMN22XN,115 MOSFET is built to meet the highest quality and reliability standards. The device undergoes rigorous testing to ensure it performs to specifications in various conditions. With its robust design, it is capable of withstanding the challenges of the modern electronic environment.

Environmental Compliance

The PMN22XN,115 adheres to environmental regulations, including RoHS compliance, ensuring that it meets global standards for hazardous substance control. NXP is dedicated to providing environmentally friendly products without compromising on performance.

For detailed specifications, application notes, and additional resources, please refer to the official NXP datasheets and product documentation.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess