The PMN34UN is a state-of-the-art MOSFET transistor designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of NXP's extensive portfolio of high-performance transistors that cater to a wide range of applications, from automotive to industrial, and consumer electronics.
Key Features
- Low On-Resistance: The PMN34UN boasts an exceptionally low on-resistance, which results in reduced power loss and improved efficiency in electronic circuits.
- High-Speed Switching: Designed for high-speed switching applications, this MOSFET can handle fast transitions, making it suitable for high-frequency power converters and other demanding applications.
- Enhanced Thermal Performance: With an optimized package design, the PMN34UN ensures superior thermal performance, allowing for better heat dissipation and reliability under high-load conditions.
- Robustness: The device is engineered to withstand harsh conditions, providing reliable performance with a high tolerance for over-voltage, over-current, and high-temperature environments.
Applications
The versatility of the PMN34UN MOSFET makes it an ideal choice for a variety of applications, including:
- Power management modules
- DC/DC converters
- Motor drives
- Battery management systems
- Load switches
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
8.7A
Power Dissipation (P<sub>D)
1.4W
Operating Temperature Range
-55°C to +150°C
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality and reliable components. The PMN34UN MOSFET is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and longevity.