The NXP PMN40LN is a high-performance, low-power N-channel Trench MOSFET designed to deliver efficiency and reliability for a wide range of applications. This advanced power MOSFET is a part of NXP's leading-edge low voltage power MOSFET portfolio and is crafted to meet the rigorous demands of today's electronic devices.
Key Features
- Low Threshold Voltage: The PMN40LN features a low threshold voltage, making it suitable for low-voltage drive applications and ensuring efficient operation at lower gate voltages.
- High-Speed Switching: With its fast switching capabilities, the PMN40LN is ideal for high-frequency applications, reducing switching losses and improving overall performance.
- Low On-Resistance (R<sub>DS(on)): The device boasts a very low on-resistance, which minimizes conduction losses and enhances power efficiency, especially important in power management applications.
- Advanced TrenchMOS Technology: Utilizing NXP's cutting-edge TrenchMOS technology, the PMN40LN offers superior performance in a smaller footprint compared to traditional planar MOSFETs.
Applications
The versatility of the NXP PMN40LN MOSFET makes it an excellent choice for a variety of applications, including:
- Power management circuits
- DC/DC converters
- Load switches
- Battery management systems
- Motor control units
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
40V
Continuous Drain Current (I<sub>D)
3.1A
Power Dissipation (P<sub>D)
1.25W
Package
SOT-23
With its robust design and superior electrical characteristics, the NXP PMN40LN MOSFET is an exceptional choice for designers looking to optimize their power management solutions. Its small form factor, combined with its high efficiency and reliability, make it a go-to component for modern electronic systems.