EN
  • EN
  • DE

TP2435N8-G

Part No TP2435N8-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 350V 231MA TO243AA  /  P-Channel 350 V 231mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Microchip Technology
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 350 V
Current - Continuous Drain (Id) @ 25°C 231mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 3V, 10V
Rds On (Max) @ Id, Vgs 15Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id 2.4V @ 1mA
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 200 pF @ 25 V
Power Dissipation (Max) 1.6W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package TO-243AA (SOT-89)
Package / Case TO-243AA
Base Product Number TP2435
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names TP2435N8-G-ND,TP2435N8-GTR,TP2435N8-GCT,TP2435N8-GDKR
Standard Package 2,000
Win Source Part Number 984839-TP2435N8-G
Ultra Librarian 3D Model Ultra Librarian TP2435N8-G CAD Model

Description

The TP2435N8-G is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, known for its high reliability and performance. Designed to cater to a wide array of applications, this product stands out for its integration of advanced features in a compact form factor.

At the heart of the TP2435N8-G is a powerful core that operates at an efficient pace, ensuring swift data processing and control. Its architecture is optimized for low-power consumption, making it an ideal choice for battery-powered devices and applications where energy efficiency is paramount. The MCU also boasts a robust I/O system that allows it to interface with a variety of peripherals and sensors, providing versatility in system design.

With built-in analog features such as ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and PWM (Pulse Width Modulation) outputs, the TP2435N8-G is capable of handling complex tasks that require precise analog signal management. This makes it well-suited for applications in the industrial, automotive, and consumer electronics sectors, where accurate sensing and control are necessary.

For developers, Microchip Technology provides comprehensive support for the TP2435N8-G, including a full suite of development tools, software libraries, and documentation. This ensures a smooth development process, from initial prototyping to final product deployment. Additionally, the MCU is designed with security in mind, featuring several hardware-based security features to protect against threats and ensure the integrity of the application.

The TP2435N8-G comes in a robust package that is designed to withstand harsh environments and provide reliable operation over a wide temperature range. This, combined with Microchip's commitment to long-term availability, makes the TP2435N8-G a smart choice for designs that require longevity and stability.

Overall, the TP2435N8-G from Microchip Technology is a versatile and powerful MCU that offers an excellent balance of performance, power efficiency, and security, making it an attractive option for a wide range of embedded system applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess