EN
  • EN
  • DE

SG2803J-JAN

Part No SG2803J-JAN
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Microchip Technology
Package Tray
Transistor Type 8 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 50V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 18-CDIP (0.300", 7.62mm)
Supplier Device Package 18-CERDIP
Base Product Number SG2803
Other Names 150-SG2803J-JAN
Standard Package 21
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278718-SG2803J-JAN
Ultra Librarian 3D Model Ultra Librarian SG2803J-JAN CAD Model

Description

Microchip Technology SG2803J-JAN Product Overview

The SG2803J-JAN from Microchip Technology is a high-performance, precision integrated circuit designed for a wide range of applications requiring accurate signal processing and control. This product is part of Microchip's commitment to providing advanced solutions for industrial, automotive, and consumer electronics markets.

Key Features

  • Robust Design: The SG2803J-JAN is built to withstand harsh industrial environments, ensuring reliable performance under varying conditions.
  • High Precision: With its precision engineering, the SG2803J-JAN provides accurate signal handling, which is critical for applications that demand high levels of accuracy.
  • Low Power Consumption: This device is optimized for low power operation, making it suitable for battery-powered applications and contributing to energy efficiency.
  • Versatility: The SG2803J-JAN is designed to be used in a variety of applications, offering flexibility for designers and engineers.
  • Quality Assurance: As a JAN (Joint Army/Navy) level product, it meets the stringent requirements of military and aerospace applications, assuring high reliability and performance.

Applications

The SG2803J-JAN is ideal for use in a range of applications, including:

  • Automotive systems
  • Industrial control systems
  • Aerospace and defense electronics
  • Precision instrumentation
  • Medical devices

Technical Specifications

The SG2803J-JAN features several technical specifications that make it a suitable choice for demanding applications:

  • Operating Temperature Range: Specified for performance across a wide temperature range to ensure functionality in extreme conditions.
  • Package Type: Available in a package that is designed for easy integration into various circuit designs.
  • Compliance: Meets or exceeds industry standards for quality and reliability, including military specifications.

Microchip Technology's SG2803J-JAN is a testament to their commitment to excellence and innovation in the field of integrated circuits. With its robust design, high precision, and versatility, it stands as a top choice for engineers looking to develop reliable and efficient electronic systems.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess