EN
  • EN
  • DE

PMPB20XPE

Part No PMPB20XPE
Manufacturer NXP / Nexperia
Catalog Misc Products
Description 20 V, single N-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834064-PMPB20XPE
Ultra Librarian 3D Model Ultra Librarian PMPB20XPE CAD Model

Description

Introducing the PMPB20XPE Power MOSFET by NXP Semiconductors

The PMPB20XPE is a state-of-the-art Power MOSFET brought to you by NXP Semiconductors, a leading name in the electronics industry. This product is designed to cater to the demanding requirements of modern power supply and conversion systems. With a focus on efficiency and reliability, the PMPB20XPE is an ideal choice for a wide range of applications, including computing, automotive, and industrial power systems.

Key Features of the PMPB20XPE

  • Low On-Resistance: The PMPB20XPE boasts an exceptionally low on-resistance, which significantly reduces conduction losses and enhances overall efficiency in power conversion applications.
  • High Current Capability: Engineered for high-performance operations, this Power MOSFET can handle substantial currents, making it suitable for heavy-duty applications.
  • Fast Switching Speed: With its fast switching capabilities, the PMPB20XPE ensures minimal switching losses, which is crucial for high-frequency power converters and inverters.
  • Robust Thermal Performance: The device is encapsulated in a package designed for superior thermal performance, ensuring stability and long-term reliability even under high temperature operating conditions.
  • Advanced TrenchMOS Technology: Utilizing NXP's cutting-edge TrenchMOS technology, the PMPB20XPE offers a combination of low gate charge and low capacitances, which contributes to its high efficiency and speed.

Applications

The versatility of the PMPB20XPE makes it suitable for a broad spectrum of applications, including:

  • DC/DC converters
  • Power management systems
  • Motor drives
  • Automotive applications
  • Switched Mode Power Supplies (SMPS)
  • Battery management systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PMPB20XPE is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the industry. Customers can trust in the durability and performance of this Power MOSFET, secure in the knowledge that it is backed by NXP's reputation for excellence.

For engineers and designers looking for a robust, high-performance Power MOSFET, the PMPB20XPE from NXP Semiconductors is an outstanding choice that combines innovation with reliability to power the next generation of electronic applications.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1191 $50.3595
110+ $0.9183 $101.0130
170+ $0.8896 $151.2320
235+ $0.8609 $202.3115
305+ $0.8322 $253.8210
405+ $0.7461 $302.1705
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess