The NXP PMR290XN is a high-performance, N-channel TrenchMOS™ field-effect transistor designed for a wide range of applications. This MOSFET is part of NXP's extensive TrenchMOS portfolio, which is renowned for providing low on-state resistance, high switching speed, and excellent thermal performance. The PMR290XN is particularly well-suited for power management tasks in both portable and stationary electronics.
Key Features
- Low On-Resistance: The PMR290XN boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved efficiency in electronic circuits.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency power switching applications, ensuring minimal power loss and heat generation.
- Enhanced Thermal Performance: The device is encapsulated in a small, flat, lead SOT-23 (TO-236AB) surface-mounted package, which aids in excellent thermal dissipation and space-saving on PCBs.
- Gate Charge Optimization: The optimized gate charge of the PMR290XN allows for reduced switching losses, making it suitable for applications that require high efficiency.
Applications
The PMR290XN is versatile and can be used in various applications, including:
- DC/DC converters
- Power management circuits
- Battery protection modules
- Motor control systems
- Load switches
- Power tools
- LED lighting solutions
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
7.3A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
Overall, the NXP PMR290XN MOSFET is a reliable and efficient choice for designers looking to optimize their power management systems with a component that offers low power consumption, high-speed operation, and robust thermal management.