The NXP PMR370XN is a state-of-the-art MOSFET transistor that is part of NXP Semiconductors' extensive portfolio of medium power transistors. This product is designed to meet the high efficiency and reliability requirements of modern electronic applications. With its compact and energy-efficient design, the PMR370XN is well-suited for a wide range of applications including power management, switching circuits, and high-speed amplification.
Key Features
- Low On-Resistance: The PMR370XN features a low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power loss during operation.
- High-Speed Switching: Designed for high-speed switching applications, this MOSFET provides swift transitions that improve performance and reduce switching losses.
- Enhanced Thermal Performance: The PMR370XN is built to handle high thermal conditions, ensuring reliability and longevity even under strenuous operating conditions.
- Compact Footprint: The small size of the PMR370XN makes it ideal for space-constrained applications, allowing for more efficient use of PCB real estate.
Applications
The versatility of the PMR370XN enables its use in a diverse set of applications. It is particularly useful in:
- DC/DC converters
- Power supply modules
- Battery management systems
- Motor control circuits
- Load switches
Product Specifications
The PMR370XN MOSFET operates with a drain-source voltage (V<sub>DS) of up to 30V, and can handle continuous drain currents (I<sub>D) as high as 100A. Its gate-source voltage (V<sub>GS) is rated at ±20V, making it robust for various gate driving voltages. The product comes in a compact SOT-1118 package, which is not only space-saving but also offers excellent power dissipation characteristics.
Reliability and Quality
NXP Semiconductors is known for its commitment to quality and the PMR370XN is no exception. It is manufactured with high-grade materials and undergoes rigorous testing to ensure it meets the industry standards for performance, durability, and reliability. Customers can trust the PMR370XN to deliver consistent and dependable performance in their electronic designs.