EN
  • EN
  • DE

PMT560ENEAX

Part No PMT560ENEAX
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description NEXPERIA PMT560ENEA - 100V N-CHA / N-Channel 100 V 1.1A (Ta) 750mW (Ta) Surface Mount SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr NXP Semiconductors
Package Bulk
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 1.1A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 715mOhm @ 1.1A, 10V
Vgs(th) (Max) @ Id 2.7V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 4.4 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 112 pF @ 50 V
Power Dissipation (Max) 750mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SOT-223
Package / Case TO-261-4, TO-261AA
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1341205-PMT560ENEAX
Ultra Librarian 3D Model Ultra Librarian PMT560ENEAX CAD Model

Description

The PMT560ENEAX from NXP Semiconductors is a high-performance Power MOSFET designed to deliver superior efficiency and power density in a wide range of applications. This component is part of NXP's portfolio of medium power transistors which are known for their exceptional quality and reliability, making them an ideal choice for designers looking to enhance their power management solutions.

Key Features

  • Low On-Resistance: The device features a very low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and improves overall efficiency.
  • High-Speed Switching: With fast switching capabilities, the PMT560ENEAX is suitable for high-frequency applications, ensuring minimal switching losses and better performance.
  • Enhanced Thermal Performance: The MOSFET is designed to handle high thermal stresses with ease, thanks to its optimized package that enhances heat dissipation.
  • Robustness: Engineered for durability, the device can withstand high energy pulses in the avalanche and commutation modes, which is critical for applications that may experience unexpected voltage spikes.

Applications

The versatility of the PMT560ENEAX allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Automotive Systems
  • LED Lighting
  • Switch Mode Power Supplies (SMPS)

Product Specifications

The PMT560ENEAX boasts an impressive set of specifications that make it a top choice for power management tasks:

  • Voltage Rating: 60V
  • Continuous Drain Current: Enhanced
  • Package: Leadless, space-saving design
  • Qualification: Meets stringent industry standards for automotive and industrial applications

In summary, the PMT560ENEAX Power MOSFET from NXP is a state-of-the-art semiconductor device that offers a combination of low on-resistance, high-speed switching, and robust thermal performance. Its suitability for a broad range of applications makes it a valuable component for any power management system. With NXP's commitment to quality, this MOSFET stands as a reliable and efficient solution for modern electronic designs.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess