EN
  • EN
  • DE

PMV20XN,215

Part No PMV20XN,215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 4.8A SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 4.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 10nC @ 4.5V
Max Input Capacitance 585pF @ 15V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 510mW (Ta)
Maximum Rds On at Id,Vgs 25 mOhm @ 4.8A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1089779-PMV20XN,215
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian PMV20XN,215 CAD Model

Description

The PMV20XN,215 is a high-performance, N-channel enhancement-mode Field-Effect Transistor (FET) produced by NXP Semiconductors. This MOSFET is designed to deliver efficient power management and signal processing in a compact, surface-mount package. It is widely used in a variety of applications, including power supplies, DC-DC converters, motor drives, and other power-intensive applications.

The PMV20XN,215 is part of NXP's low-voltage Power MOSFET portfolio and is characterized by its low on-state resistance, which translates to reduced conduction losses. Its high switching speed makes it suitable for high-frequency operations, while maintaining energy efficiency and thermal performance. The device features a TrenchMOS technology that ensures a perfect balance between on-state resistance and gate charge, optimizing its performance in switch-mode applications.

The device comes in a leadless, ultra-small SOT-23 (TO-236AB) surface-mount package, which makes it an ideal choice for space-constrained applications. The compact size does not compromise its electrical performance, as it boasts a drain-source voltage (V<sub>DS) of 30 V, continuous drain current (I<sub>D) of 3.9 A, and a power dissipation (P<sub>D) of 1.25 W. Its threshold voltage (V<sub>GS(th)) is specified as 1.0 V, which allows for low-voltage drive capability.

Moreover, the PMV20XN,215 offers robustness with features like high continuous current capability, low input and output capacitance, and a low gate charge, which contribute to its reduced switching losses. The device also includes built-in protection features such as anti-static protection and a rugged gate oxide, which enhances its durability and reliability in harsh operating conditions.

In summary, the PMV20XN,215 from NXP is a versatile and efficient solution for a wide range of power management tasks. Its combination of low on-resistance, high-speed switching, and compact form factor make it an excellent choice for designers looking to optimize their systems for performance and size.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4565 $58.2600
100+ $1.1954 $119.5400
150+ $1.1573 $173.5950
210+ $1.1204 $235.2840
270+ $1.0834 $292.5180
360+ $0.9714 $349.7040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess