The PMV62XN,215 is a high-performance, N-channel Trench MOSFET produced by the renowned NXP Semiconductors. This field-effect transistor is designed to offer efficient power conversion and switching with low on-state resistance. It is a versatile component suitable for a broad range of applications, from power management to load switching.
Key Features
- Low On-Resistance: The PMV62XN,215 boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced power losses during operation and enhances overall efficiency.
- High-Speed Switching: Engineered for fast switching performance, this MOSFET is an ideal choice for high-frequency applications, contributing to better performance in power conversion circuits.
- Low Threshold Voltage: The device operates at a low threshold voltage, ensuring that it can be controlled with lower gate voltages, making it compatible with a wider range of drive circuits.
- Advanced Trench Technology: Utilizing state-of-the-art trench technology, the PMV62XN,215 offers superior performance in a smaller package, enabling compact and efficient designs.
- Energy Efficiency: With its low on-state resistance and high-speed switching capabilities, this MOSFET is optimized for energy savings, making it a suitable choice for power-sensitive applications.
Applications
The PMV62XN,215 is a highly adaptable component that can be used in various electronic applications, including:
- DC/DC Converters
- Power Management Systems
- Battery Powered Devices
- Motor Control Circuits
- Load Switching
- Computing and Server Power Supplies
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
20V
Continuous Drain Current (I<sub>D)
6.3A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
In summary, the PMV62XN,215 from NXP Semiconductors is a high-quality, efficient MOSFET that offers low on-resistance, high-speed switching, and energy-saving features, making it a top choice for designers looking to optimize their power management and conversion applications.