EN
  • EN
  • DE

PMV65UN,215

Part No PMV65UN,215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 2A SOT-23 / Trans MOSFET N-CH 20V 2A 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 20V
Current - Continuous Drain (Id) @ 25°C 2.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Vgs(th) (Maximum) @ Id 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 3.9nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 183pF @ 10V
Vgs (Maximum) ±8V
Power Dissipation (Maximum) 310mW (Ta), 2.17W (Tc)
Rds On (Maximum) @ Id, Vgs 76 mOhm @ 2A, 4.5V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package TO-236AB (SOT23)
Package TO-236-3, SC-59, SOT-23-3
Win Source Part Number 792440-PMV65UN,215
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Family Name PMV65UN
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PMV65UN,215 CAD Model

Description

The PMV65UN,215 is a state-of-the-art MOSFET transistor developed by NXP Semiconductors, renowned for its high efficiency and reliability in various electronic applications. This N-channel enhancement mode Field-Effect Transistor (FET) is designed for use in switching applications, benefiting from the latest advancements in silicon technology to provide superior performance.

Key Features

  • Low Threshold Voltage: The PMV65UN,215 boasts a low threshold voltage, making it ideal for low voltage operations and enhancing its compatibility with modern low-power logic circuits.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET minimizes transition losses and improves overall efficiency, which is critical for power management in portable devices.
  • Low On-Resistance: With its low RDS(on), this transistor reduces conduction losses, which is beneficial for power-sensitive applications, leading to energy savings and prolonged battery life for portable electronics.
  • Surface-Mount Package: The PMV65UN,215 comes in a small SOT-23 package, which is ideal for space-constrained applications, allowing for high-density PCB layouts.

Applications

The versatility of the PMV65UN,215 MOSFET makes it suitable for a wide range of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Powered Systems
  • Motor Control Modules
  • Load Switches
  • Portable Electronic Devices

Specifications

Parameter Value
Drain-Source Voltage (Vds) 20V
Gate-Source Voltage (Vgs) ±8V
Continuous Drain Current (Id) 1.4A
Power Dissipation (Pd) 0.5W
Operating Temperature Range -55°C to +150°C

In conclusion, the PMV65UN,215 by NXP Semiconductors is an exceptional component for designers looking to enhance their electronic designs with a high-performance, energy-efficient MOSFET. Its compact form factor, combined with its robust electrical characteristics, makes it a go-to choice for a multitude of modern electronic applications.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess