EN
  • EN
  • DE

PMWD26UN

Part No PMWD26UN
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description Dual N-channel uTrenchMOS ultra low level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239154-PMWD26UN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMWD26UN CAD Model

Description

The NXP PMWD26UN is a cutting-edge semiconductor product designed for high-performance applications requiring efficient power management and control. This device is part of NXP's extensive portfolio of power MOSFETs, which are known for their reliability, durability, and energy efficiency.

Key Features

  • Low On-Resistance: The PMWD26UN boasts an extremely low on-resistance, which translates to minimal power loss during operation. This feature is crucial for applications that demand high efficiency and low heat generation.
  • High Current Capability: Engineered to handle significant current levels, this MOSFET can support demanding power requirements, making it suitable for a wide range of industrial and consumer electronics.
  • Advanced Packaging: Utilizing a compact and robust package, the PMWD26UN is designed to fit into space-constrained applications while providing excellent thermal performance.
  • High-Speed Switching: The device is optimized for fast switching speeds, which is essential for applications such as switching power supplies and DC-DC converters.

Applications

The PMWD26UN is versatile and can be used in various applications, including:

  • Power management for portable devices
  • DC-DC converters
  • Motor control circuits
  • Load switches
  • Power distribution systems

Technical Specifications

With its robust set of features and specifications, the PMWD26UN is designed to meet the stringent requirements of modern electronic systems:

  • Drain-source voltage (V<sub>DS) capability
  • Continuous drain current (I<sub>D) rating
  • Gate-source voltage (V<sub>GS) tolerance
  • Low threshold voltage (V<sub>th)
  • High-temperature operation

For detailed technical data and application support, NXP provides extensive documentation and design resources to assist engineers in integrating the PMWD26UN into their projects.

Quality and Support

NXP is committed to delivering high-quality products and provides comprehensive technical support for the PMWD26UN. Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the development process and ensure successful implementation of the PMWD26UN in their applications.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4066 $62.4396
14+ $8.5389 $119.5446
21+ $8.2721 $173.7141
29+ $8.0053 $232.1537
38+ $7.7385 $294.0630
50+ $6.9381 $346.9050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess