The NXP PMXB75UPE is a high-performance, power-efficient MOSFET designed to meet the demanding requirements of modern electronic applications. This compact yet robust component is part of NXP's extensive portfolio of metal-oxide-semiconductor field-effect transistors (MOSFETs) that offer excellent switching performance and thermal characteristics.
Key Features
- Low On-Resistance: The PMXB75UPE MOSFET features a very low on-state resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for power-sensitive applications.
- High-Speed Switching: Designed for fast switching applications, this MOSFET ensures minimal switching losses, which is critical for high-frequency operations.
- Enhanced Thermal Performance: With its excellent thermal management capabilities, the PMXB75UPE can operate reliably even under high-temperature conditions, extending the life of the product.
- Compact Footprint: The small package size of the PMXB75UPE allows for a reduced PCB area, which is beneficial for space-constrained applications.
- Robustness: This device is characterized by its high robustness against repetitive avalanche events, ensuring durability and long-term reliability.
Applications
The versatile nature of the PMXB75UPE MOSFET makes it suitable for a wide range of applications, including but not limited to:
- DC/DC converters
- Power management systems
- Motor drives
- Computing and server power supplies
- Automotive systems
- Telecommunication equipment
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30 V
Continuous Drain Current (I<sub>D)
75 A
Power Dissipation (P<sub>D)
41 W
Operating Temperature Range
-55°C to +175°C
With its advanced technology and superior performance, the NXP PMXB75UPE MOSFET is a reliable choice for engineers looking to optimize their power management solutions.