EN
  • EN
  • DE

PN512AA0HN1/C2,518

Part No PN512AA0HN1/C2,518
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC RFID RDR/TRAN 13.56MZ 32HVQFN / RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I²C, SPI, UART 2.5V ~ 3.6V 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series MIFARE®
Package Tape & Reel (TR)
Product Status Obsolete
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards FeliCa, ISO 14443, MIFARE, NFC
Interface I2C, SPI, UART
Voltage - Supply 2.5V ~ 3.6V
Temperature Range - Operating -40°C ~ 90°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number PN51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-PN512AA0HN1/C2518,NXPNXPPN512AA0HN1/C2,518,935296854518
Standard Package 6,000
Win Source Part Number 1013084-PN512AA0HN1/C2,518
Ultra Librarian 3D Model Ultra Librarian PN512AA0HN1/C2,518 CAD Model

Description

The PN512AA0HN1/C2,518 is a highly integrated transceiver module designed by NXP Semiconductors for contactless communication at 13.56 MHz. This versatile product is a part of NXP's renowned NFC and RFID product family, which is well-suited for a wide range of applications in the field of near-field communication (NFC), including but not limited to access control, payment systems, and public transport ticketing.

Key Features

  • Highly Integrated Module: The PN512AA0HN1/C2,518 integrates a transceiver, an analog front end, and a data framing system for ISO/IEC14443A/MIFARE, FeliCa, and ISO/IEC14443B.
  • Energy Efficiency: It features power-down modes and automatic wake-up functionalities to ensure low power consumption, making it ideal for battery-operated systems.
  • Flexible Communication: This product supports various transmission modes, including a 106 kbit/s data rate for NFC communication.
  • Security: It comes equipped with an integrated encryption unit for secure data exchange, supporting the handling of MIFARE cryptography.
  • Compatibility: The PN512AA0HN1/C2,518 is designed to be compatible with a wide range of smart cards and NFC-enabled devices.

Applications

The PN512AA0HN1/C2,518 is ideal for applications that require secure, contactless communication. It can be used in:

  • Access control systems
  • Payment systems
  • Public transport ticketing terminals
  • Loyalty programs
  • NFC-enabled devices and readers

Technical Specifications

  • Frequency: 13.56 MHz
  • Supported Protocols: ISO/IEC14443A/MIFARE, FeliCa, and ISO/IEC14443B
  • Data Rate: Up to 424 kbit/s
  • Supply Voltage: 2.7V to 5.5V
  • Temperature Range: -40°C to +85°C
  • Package: HVQFN32

The PN512AA0HN1/C2,518 from NXP Semiconductors is a powerful solution for developers looking to integrate NFC capabilities into their products with minimal design effort. Its robust feature set and compatibility with multiple communication standards make it an ideal choice for creating sophisticated and secure NFC applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,654 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess