EN
  • EN
  • DE

PN5321A3HN/C104,55

Part No PN5321A3HN/C104,55
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description NFC integrated solution, HVQFN40
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Core Architecture 80C51
Data Bus Width 8 b
RoHS Compliant
Win Source Part Number 1031803-PN5321A3HN/C104,55
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PN5321A3HN/C104,55 CAD Model

Description

Introducing the PN5321A3HN/C104,55 NFC Controller from NXP

The PN5321A3HN/C104,55 is a highly integrated transceiver module for contactless communication at 13.56 MHz based on the 80C51 microcontroller core. Manufactured by NXP Semiconductors, this versatile NFC controller offers a plug-and-play solution for Near Field Communication (NFC) applications. It is designed to facilitate rapid development of NFC-enabled devices and is ideal for a wide range of applications including payment systems, identity verification, and quick data exchanges.

Key Features

  • Highly Integrated Module: The PN5321A3HN/C104,55 integrates all necessary components for NFC functionality, including a transceiver, an embedded microcontroller, and a host of communication interfaces.
  • Support for Various Protocols: It supports a variety of NFC technologies, including ISO/IEC 14443 A and B, FeliCa, and NFC Forum tags. This versatility ensures compatibility with a wide range of NFC devices and tags.
  • Flexible Communication: The device offers several communication interfaces, such as SPI, I2C, and HSU (High-Speed UART), providing flexibility in system design and ensuring easy integration with most microcontrollers.
  • Energy Efficient: With power-saving capabilities, the PN5321A3HN/C104,55 is optimized for low-power applications, making it suitable for battery-powered devices.
  • Secure Transactions: The module includes features for secure communication, making it an excellent choice for applications that require robust security measures such as contactless payments and access control.

Applications

  • Contactless payment systems
  • Access control and security systems
  • Public transportation ticketing
  • Peer-to-peer data exchange
  • Smart advertising and service discovery

The PN5321A3HN/C104,55 from NXP is a comprehensive NFC solution that offers ease of integration, robust security features, and support for multiple NFC protocols. Whether you are developing a new contactless payment terminal, an access control system, or simply looking to add NFC capabilities to your existing product line, the PN5321A3HN/C104,55 provides a reliable and efficient solution.

With its industry-leading performance and flexibility, the PN5321A3HN/C104,55 is the go-to choice for developers and manufacturers looking to leverage the power of NFC technology in their products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,355 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess