The PN5472A2EV/C20702 is a cutting-edge Near Field Communication (NFC) controller product from NXP Semiconductors. This high-performance integrated circuit is designed to bring NFC functionality to a wide array of devices, including smartphones, tablets, wearables, and smart home applications. With its advanced features and capabilities, the PN5472A2EV/C20702 is an ideal choice for developers and manufacturers looking to incorporate secure, contactless communication and data exchange in their products.
Key Features
- Highly Integrated: The PN5472A2EV/C20702 integrates an NFC radio controller and an embedded firmware stack, simplifying the design and reducing the footprint on the host device.
- Multi-Protocol Support: It supports a wide range of NFC protocols, including ISO/IEC 14443 A/B, FeliCa, and ISO/IEC 15693, ensuring compatibility with a multitude of NFC devices and tags.
- Energy Efficiency: Designed with power-saving features, the controller is optimized for low power consumption, making it suitable for battery-powered devices.
- High Data Rates: The device offers high data rates for NFC communication, enabling quick and efficient data transfer.
- Security: With advanced security features, the PN5472A2EV/C20702 ensures secure transactions and data protection for sensitive applications.
Applications
The PN5472A2EV/C20702 NFC controller is versatile and can be used in a variety of applications, including:
- Contactless payment systems
- Smart access control
- Peer-to-peer data sharing
- Smart advertising and retail
- Public transportation systems
Technical Specifications
For developers and engineers, the PN5472A2EV/C20702 offers robust technical specifications that can be integrated seamlessly into their designs. The controller operates within the 13.56 MHz NFC frequency and is compliant with the NFC Forum specifications for Type 1, 2, 3, and 4 tags. It also supports card emulation, reader/writer, and peer-to-peer modes, providing flexibility for various NFC use cases.
Conclusion
The NXP PN5472A2EV/C20702 NFC controller is a powerful and versatile solution for adding NFC capabilities to electronic devices. With its support for multiple protocols, energy efficiency, high data transfer rates, and robust security features, it stands as a top choice for developers looking to leverage NFC technology in their next-generation products.