EN
  • EN
  • DE

PN5472A2UK/C10601Z

Part No PN5472A2UK/C10601Z
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description PN5472A2UK/C10601Z / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
Base Product Number PN54
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 792454-PN5472A2UK/C10601Z
Ultra Librarian 3D Model Ultra Librarian PN5472A2UK/C10601Z CAD Model

Description

The PN5472A2UK/C10601Z is a state-of-the-art Near Field Communication (NFC) controller chip developed by NXP Semiconductors. This advanced product is designed to enable seamless and secure wireless communication between electronic devices over short distances. The chip is widely used in a variety of applications including mobile payment systems, identity verification, access control, and smart advertising.

Key Features

  • High Performance: With an optimized architecture for high-speed data exchange, the PN5472A2UK/C10601Z ensures rapid and efficient NFC communication.
  • Multi-Protocol Support: It supports a wide range of NFC protocols, including ISO/IEC 14443 A/B, FeliCa, and MIFARE, making it highly versatile for different NFC applications.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered devices like smartphones and wearables.
  • Small Form Factor: The compact size of this chip enables it to fit into the increasingly miniaturized electronics without compromising performance.
  • Enhanced Security: It incorporates advanced security features to protect sensitive data and ensure secure transactions.

Applications

  • Mobile Payment Systems
  • Smart Cards and Access Control Systems
  • Public Transport Ticketing
  • Passive NFC Tags and Smart Posters
  • Healthcare Devices

Technical Specifications

The PN5472A2UK/C10601Z operates at a frequency of 13.56 MHz, which is the standard for NFC technology. It features an integrated transceiver with an antenna driver and built-in power management units. The chip's robust design ensures reliable operation even in challenging environments, making it suitable for both industrial and consumer applications.

Manufacturer Support

NXP Semiconductors provides comprehensive support for the PN5472A2UK/C10601Z, including detailed datasheets, application notes, and design resources. Their global technical support team is available to assist with integration, development, and troubleshooting to help streamline the product development process.

You May Also Be Interested in

Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess