EN
  • EN
  • DE

PN7150B0HN/C11006E

Part No PN7150B0HN/C11006E
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description PN7150 HVQFN TRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series -
Package Tray
Product Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, ISO 15693, FeliCa, Mifare, NFC
Interface I²C, UART
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Base Product Number PN7150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1373341-PN7150B0HN/C11006E
Ultra Librarian 3D Model Ultra Librarian PN7150B0HN/C11006E CAD Model

Description

The PN7150B0HN/C11006E by NXP Semiconductors is a high-performance full NFC controller with an integrated firmware, facilitating the implementation of NFC solutions in various electronic devices. Designed for a range of applications, this product is ideal for those seeking to incorporate NFC (Near Field Communication) technology into their systems with minimal effort and maximum efficiency.

Key Features

  • Highly Integrated: Comes with an embedded firmware compliant with the NFC Forum, ensuring seamless interoperability with other NFC devices and reducing development time.
  • Plug-and-Play: The PN7150B0HN/C11006E features an easy interface and is designed for quick integration, requiring minimal external components.
  • Performance: Delivers high-performance NFC communication, supporting various transmission modes including reader/writer, card emulation, and peer-to-peer communication.
  • Compatibility: Supports a wide range of NFC technologies, including ISO/IEC 14443 A&B, FeliCa, and ISO/IEC 15693, making it versatile for multiple application scenarios.
  • Energy Efficient: The device's power-saving capabilities ensure that it is suitable for battery-powered applications, extending device operation time.

Applications

The PN7150B0HN/C11006E is suitable for an array of applications, including but not limited to:

  • Smartphones and tablets for mobile payment, ticketing, or data sharing.
  • Wearable devices for access control or health monitoring data exchange.
  • Consumer electronics for intuitive pairing and data transfer.
  • Home automation for smart locks and appliance control.
  • Gaming consoles for interactive gaming experiences and NFC-enabled accessories.

Technical Specifications

  • Dimensions: Offered in a compact HVQFN package.
  • Operating Voltage: Designed to work within a range of supply voltages suitable for various electronics applications.
  • Temperature Range: Operates across a broad temperature range, ensuring reliability in diverse environments.

With the PN7150B0HN/C11006E, NXP provides a robust and versatile NFC solution that accelerates time-to-market for developers looking to integrate NFC features into their products.

You May Also Be Interested in

NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8000 $54.0000
12+ $8.8616 $106.3392
18+ $8.5847 $154.5246
25+ $8.3077 $207.6925
32+ $8.0308 $256.9856
42+ $7.2000 $302.4000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 268 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess