EN
  • EN
  • DE

PNPS3005DVT1

Part No PNPS3005DVT1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description DIFFP 0 - 5KPA / Pressure Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number PNPS3
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346434-PNPS3005DVT1
Ultra Librarian 3D Model Ultra Librarian PNPS3005DVT1 CAD Model

Description

NXP PNPS3005DVT1 Transistor Overview

The NXP PNPS3005DVT1 is a high-performance bipolar PNP transistor designed for a wide range of applications in modern electronic circuits. This versatile component is engineered to deliver excellent current and voltage handling capabilities, making it a suitable choice for amplification and switching tasks in both analog and digital domains.

Key Features

  • Type: Bipolar PNP Transistor
  • Package: SOT-23 surface-mount package, providing a compact footprint for space-constrained applications.
  • Collector-Emitter Voltage (VCEO): Capable of withstanding voltages up to 45V, ensuring reliability in high-voltage circuits.
  • Collector Current (IC): Offers a continuous collector current of up to 500 mA, suitable for driving moderate loads.
  • Gain Bandwidth Product (fT): Features a transition frequency of 100 MHz, allowing for efficient operation in high-speed signal processing applications.
  • DC Current Gain (hFE): Possesses a high DC current gain, providing significant amplification of input signals with minimal power loss.

Applications

The PNPS3005DVT1 is adept at handling a variety of tasks in electronic circuits, including:

  • Signal amplification in audio and radio frequency (RF) circuits
  • Power management in portable devices
  • Switching operations in embedded systems
  • Driver stages in amplifiers and regulators
  • Load control in microcontroller-driven applications

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability, and the PNPS3005DVT1 is no exception. This transistor is produced with state-of-the-art manufacturing processes that ensure consistent performance and durability. It is designed to meet or exceed the stringent requirements of the electronics industry, providing designers with a dependable solution for their circuit needs.

With its robust construction and proven design, the NXP PNPS3005DVT1 transistor is an excellent choice for engineers looking to implement a reliable PNP transistor into their designs. Whether for small-scale prototypes or mass-produced consumer electronics, this component offers a blend of performance and affordability that is hard to match.

You May Also Be Interested in

Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us
Honeywell
SENSOR 30PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR 100PSIC M5 .225V
Need more? Email Us
Honeywell
SWITCH PRESSURE N.O. 1PSI
Need more? Email Us
Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us
Honeywell
SENSOR 0.36PSIG 0.08\
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 199 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess