EN
  • EN
  • DE

PNX1501E

Part No PNX1501E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MEDIA PROC 266MHZ 456-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Applications Multimedia
Core Processor TM3260
Controller Series Nexperia
Number of I/O 61
Supply Voltage - Operating 1.14 V to 1.26 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 456-PBGA (27x27)
Win Source Part Number 210204-PNX1501E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PNX1501E CAD Model

Description

The PNX1501E is a high-performance multimedia processor designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This advanced processor is part of the PNX1500 family and is specifically engineered to meet the demanding requirements of the digital media market.

Key Features

  • TriMedia CPU Core: At the heart of the PNX1501E lies the TriMedia VLIW (Very Long Instruction Word) CPU core, which is optimized for parallel processing and multimedia applications. This powerful core allows for simultaneous execution of multiple operations, making it ideal for audio, video, and image processing tasks.
  • High-Performance Computing: With its ability to deliver high MIPS (Million Instructions Per Second) per watt, the PNX1501E offers an exceptional performance-to-power ratio, making it suitable for applications where efficiency is crucial.
  • Integrated Peripherals: The processor includes a range of integrated peripherals, such as USB 2.0, I2C, UART, and SPI interfaces, facilitating easy connectivity and communication with other devices.
  • Flexible Memory Interface: It supports a variety of memory types, including DDR SDRAM and SDRAM, providing designers with the flexibility to choose the most appropriate memory solution for their application.
  • Advanced Video Processing: The PNX1501E excels in video processing with features like video scaling, filtering, and format conversion, supporting the creation of high-quality video streams.

Applications

The versatility of the PNX1501E makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Digital media adapters
  • Interactive set-top boxes
  • Home media servers
  • Personal video recorders
  • Networked multimedia devices

Conclusion

In conclusion, the PNX1501E from NXP is a robust multimedia processor that offers a perfect blend of performance, power efficiency, and multimedia processing capabilities. Whether for consumer electronics or professional multimedia systems, the PNX1501E stands out as a top choice for developers looking to push the boundaries of digital media technology.

You May Also Be Interested in

Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Cypress Semiconductor Corp
IC CNTRLR USB FS 28SSOP
Lowest to $3.0871

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess