EN
  • EN
  • DE

ST72C216/OBO

Part No ST72C216/OBO
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194050-ST72C216/OBO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72C216/OBO CAD Model

Description

STMicroelectronics ST72C216/OBO Product Overview

The ST72C216/OBO is a high-performance, 8-bit microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This versatile and robust chip is designed to cater to a wide range of applications that require reliable microcontroller functionality with an optimal mix of computing power, energy efficiency, and peripheral integration.

Key Features

  • Advanced 8-bit Core: The ST72C216/OBO is built around a powerful 8-bit CPU core, which allows for efficient processing of instructions, making it suitable for a variety of embedded applications.
  • Memory Capacity: It comes equipped with ample memory resources, including flash or ROM options for program storage, alongside RAM for data processing, ensuring smooth operation and flexibility in program updates.
  • Peripheral Integration: This microcontroller boasts a rich set of integrated peripherals, including multiple I/O ports, timers, and communication interfaces such as SPI and I²C, which greatly simplify system design and reduce external component requirements.
  • Low Power Consumption: Energy efficiency is a hallmark of the ST72C216/OBO, featuring various power-saving modes that extend the battery life of portable devices and reduce power costs for stationary systems.
  • Analog Features: The device includes analog components like an ADC (Analog-to-Digital Converter), which allows the microcontroller to interface with analog sensors and devices directly, adding to its versatility.
  • Robust Design: STMicroelectronics ensures that the ST72C216/OBO can operate under harsh conditions, making it a reliable choice for industrial applications that may involve extreme temperatures or mechanical stress.

Applications

The ST72C216/OBO is an ideal choice for a myriad of applications, ranging from consumer electronics to automotive systems. Its robust feature set makes it particularly well-suited for:

  • Home appliances
  • Automotive control systems
  • Industrial automation
  • Personal healthcare devices
  • Smart sensors and monitoring systems

With its combination of performance, integrated features, and reliability, the ST72C216/OBO from STMicroelectronics represents a comprehensive solution for designers looking to create sophisticated and cost-effective products in a competitive marketplace.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0402 $60.6030
35+ $3.3149 $116.0215
54+ $3.2121 $173.4534
75+ $3.1081 $233.1075
97+ $3.0042 $291.4074
129+ $2.6935 $347.4615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess