EN
  • EN
  • DE

PRF947,115

Part No PRF947,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANSISTOR NPN 10V 8.5GHZ SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 10V
Frequency - Transition 8.5GHz
Noise Figure (dB Typ @ f) 1.5dB to 2.1dB @ 1GHz to 2GHz
Maximum Power Dissipation 250mW
Typical Gain (hFE) (Min) 50 @ 5mA, 6V
Maximum Current Collector 50mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 099452-PRF947,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PRF947,115 CAD Model

Description

The NXP PRF947,115 is a cutting-edge integrated circuit designed for high-performance applications in the field of wireless communication. This product is a testament to NXP's commitment to providing innovative solutions that cater to the evolving needs of the electronics industry.

Key Features

  • High Frequency: The PRF947,115 operates at a frequency that ensures optimal performance for applications requiring quick data transmission and processing.
  • Low Power Consumption: Despite its high-frequency capabilities, it is engineered to consume minimal power, making it suitable for portable and battery-powered devices.
  • Durability: Manufactured with robust materials, the PRF947,115 is built to withstand harsh conditions and provide a long operational lifespan.
  • Compact Design: The compact footprint of the PRF947,115 allows for integration into space-constrained applications without sacrificing performance.

Applications

The versatility of the NXP PRF947,115 makes it ideal for a wide range of applications. It is particularly well-suited for:

  • Wireless infrastructure
  • RF communication systems
  • Aerospace and defense electronics
  • High-speed data links

Quality and Reliability

NXP is renowned for its commitment to quality and reliability, and the PRF947,115 is no exception. Each unit undergoes rigorous testing to ensure it meets the high standards expected by industry professionals. Users can trust in the reliability and performance of this component for their critical applications.

Technical Support and Resources

To assist with integration and development, NXP offers comprehensive technical support for the PRF947,115. Engineers and designers can access a wealth of resources, including datasheets, application notes, and design guides, to facilitate the implementation of this component into their projects.

For those looking to incorporate advanced wireless capabilities into their designs, the NXP PRF947,115 provides a perfect blend of performance, efficiency, and reliability. With its robust feature set and support from NXP, this product stands as a top choice for professionals seeking to push the boundaries of wireless communication technology.

You May Also Be Interested in

Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess