EN
  • EN
  • DE

PRF949,115

Part No PRF949,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANSISTOR NPN 10V 9GHZ SOT416
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 10V
Frequency - Transition 9GHz
Noise Figure (dB Typ @ f) 1.5dB to 2.5dB @ 1GHz
Maximum Power Dissipation 150mW
Typical Gain (hFE) (Min) 100 @ 5mA, 6V
Maximum Current Collector 50mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75
Win Source Part Number 100379-PRF949,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PRF949,115 CAD Model

Description

The PRF949,115 is a state-of-the-art RF MOSFET transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is part of NXP's extensive RF portfolio, which is known for its exceptional quality, reliability, and cutting-edge technology.

Key Features

  • High Frequency Performance: The PRF949,115 is optimized for high-frequency applications, making it ideal for use in RF power amplifiers across a range of wireless communication systems.
  • High Power Efficiency: With an advanced design focused on power efficiency, this MOSFET transistor offers a high level of performance while minimizing power losses, thereby reducing the overall thermal footprint.
  • Durability: Built with robust materials and manufacturing processes, the PRF949,115 is designed to withstand harsh conditions and provide a long operational lifespan.
  • Low Noise Figure: The low noise figure of the PRF949,115 ensures that signal integrity is maintained, particularly in sensitive RF applications where clarity and strength of the signal are paramount.

Applications

The PRF949,115 by NXP is versatile and can be used in various applications, including but not limited to:

  • Commercial and consumer wireless communication systems
  • RF power amplifiers for cellular base stations
  • Broadcast transmitters
  • Aviation and aerospace communication equipment
  • Professional mobile radio systems

Technical Specifications

Here are some of the key technical specifications of the PRF949,115:

  • Frequency Range: Suitable for MHz to GHz applications
  • Output Power: Capable of delivering high output power levels
  • Efficiency: Optimized for high-efficiency operation
  • Package: Available in a package that is both durable and conducive to high-frequency operation

In conclusion, the PRF949,115 from NXP Semiconductors is a robust, high-performance RF MOSFET transistor that meets the demanding requirements of modern RF applications. Its high efficiency, durability, and low noise figure make it an excellent choice for designers looking to enhance their communication systems with reliable and powerful components.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3992 $57.7864
42+ $2.7893 $117.1506
65+ $2.7015 $175.5975
89+ $2.6149 $232.7261
115+ $2.5271 $290.6165
153+ $2.2661 $346.7133
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess