EN
  • EN
  • DE

PRTR5V0U1T

Part No PRTR5V0U1T
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Ultra low capacitance single rail-to-rail ESD protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239371-PRTR5V0U1T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRTR5V0U1T CAD Model

Description

Introducing the NXP PRTR5V0U1T: A High-Performance ESD Protection Device

The NXP PRTR5V0U1T is designed to safeguard your sensitive electronic circuits from the potentially damaging effects of electrostatic discharge (ESD). This robust protection device is a perfect solution for high-speed data lines and other vulnerable circuits in a wide range of applications, including mobile devices, computers, and other consumer electronics.

Advanced ESD Protection

Featuring a rail-to-rail architecture, the PRTR5V0U1T provides bi-directional ESD protection. It is capable of withstanding ESD discharges up to 20 kV, ensuring the safety of your electronic components against common electrostatic threats. The device meets the stringent requirements of the IEC61000-4-2 standard, making it a reliable choice for your circuit protection needs.

Ultra-Low Capacitance

One of the key features of the PRTR5V0U1T is its ultra-low capacitance, which is typically just 3 pF. This characteristic is crucial for maintaining signal integrity, especially in high-speed data applications where excessive capacitance can degrade signal quality. With this device, you can achieve optimal performance without compromising on protection.

Compact Package Design

The PRTR5V0U1T comes in a small SOT23 plastic package, which is not only space-efficient but also allows for easy integration into your existing PCB layouts. The small footprint of this device makes it an ideal choice for portable electronics where space is at a premium.

Multiple Applications

Whether you're designing USB interfaces, HDMI connections, or antenna lines, the PRTR5V0U1T is versatile enough to fit a multitude of applications. Its fast response time and low clamping voltage make it particularly suitable for protecting high-speed differential lines without introducing signal distortion.

Environmentally Friendly

NXP is committed to environmental sustainability, and the PRTR5V0U1T is no exception. It is fully RoHS compliant and free from hazardous substances, making it a safe and responsible choice for your electronics projects.

With its combination of high-performance ESD protection, minimal signal interference, and compact design, the NXP PRTR5V0U1T is an excellent choice for safeguarding your electronic applications from the perils of electrostatic discharge.

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3248 $59.6160
110+ $1.0869 $119.5590
165+ $1.0534 $173.8110
230+ $1.0199 $234.5770
295+ $0.9852 $290.6340
395+ $0.8836 $349.0220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess