EN
  • EN
  • DE

PRTR5VOU2AX

Part No PRTR5VOU2AX
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 351852-PRTR5VOU2AX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PRTR5VOU2AX CAD Model

Description

The NXP PRTR5VOU2AX is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from the perils of Electrostatic Discharge (ESD) events. This compact and efficient component is an essential addition to any design where signal integrity and protection are paramount.

Key Features

  • Ultra-Low Capacitance: With an extremely low line capacitance, the PRTR5VOU2AX ensures that signal integrity is maintained, making it ideal for protecting high-speed interfaces such as USB 2.0, HDMI, Ethernet, and other communication ports.
  • High ESD Protection: It offers robust ESD protection up to 30 kV, thereby exceeding the IEC 61000-4-2 standard, which helps in preventing damage to sensitive electronic components during ESD events.
  • Bi-directional Protection: The device provides bi-directional ESD protection, which means it can suppress transient voltages in both directions, ensuring comprehensive coverage for your data lines.
  • Small Package: Housed in a small SOT23 package, the PRTR5VOU2AX saves valuable board space, which is crucial for modern compact electronics.

Applications

The versatility of the NXP PRTR5VOU2AX makes it suitable for a wide range of applications. It's particularly well-suited for:

  • Mobile Devices
  • Computers and Peripherals
  • Networking Equipment
  • Consumer Electronics
  • Industrial Interfaces

Reliability and Performance

With the NXP PRTR5VOU2AX, designers can trust in a product that delivers both high performance and reliability. Its ability to protect against ESD without compromising data rates makes it an invaluable component in any high-speed data application. Whether it's for personal electronics or industrial machinery, the PRTR5VOU2AX ensures that your products are shielded from the sudden and potentially destructive effects of electrostatic discharge.

For those looking to incorporate ESD protection into their designs without affecting the form factor or functionality of their devices, the NXP PRTR5VOU2AX offers the perfect solution.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess