EN
  • EN
  • DE

PSM712-LF-T7

Part No PSM712-LF-T7
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr NXP
Series UMW
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 12V (Max), 7V (Max)
Voltage - Breakdown (Min) 13.3V, 7.5V
Voltage - Clamping (Max) @ Ipp 25V, 15V
Current - Peak Pulse (10/1000µs) 7A (8/20µs)
Power - Peak Pulse 150W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 45pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 281866-PSM712-LF-T7
Ultra Librarian 3D Model Ultra Librarian PSM712-LF-T7 CAD Model

Description

The PSM712-LF-T7 from NXP Semiconductors is a state-of-the-art ESD protection device engineered to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge (ESD) threats. This product is an essential component for designers looking to enhance the durability and reliability of their electronic applications.

Key Features

  • High ESD Protection: With its capability to withstand ESD discharges up to ±30 kV, the PSM712-LF-T7 provides exceptional protection against ESD, exceeding the IEC 61000-4-2 standard (Level 4).
  • Low Capacitance: The device features ultra-low line capacitance of typically 0.7 pF, making it ideal for protecting high-speed data lines without significantly affecting signal integrity.
  • Bi-directional Protection: It offers bi-directional ESD protection for one data line or uni-directional protection for two lines, enhancing its versatility in various circuit configurations.
  • Small Form Factor: Encased in a tiny leadless DFN1006-2 (SOD882) package, the PSM712-LF-T7 is perfect for space-constrained applications where PCB real estate is at a premium.

Applications

The PSM712-LF-T7 is suitable for a wide range of applications that require robust ESD protection. Some of these include:

  • Mobile and Portable Devices
  • Computer Peripherals
  • Communication Systems
  • Digital Cameras
  • MP3 Players
  • Personal Media Players

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The PSM712-LF-T7 is no exception, with its design and manufacturing processes geared towards ensuring long-term performance even in the most challenging environments.

Environmental Compliance

Consistent with NXP's dedication to environmental responsibility, the PSM712-LF-T7 complies with various environmental standards, including RoHS and Halogen-Free requirements, ensuring a reduced ecological footprint of electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2543 $50.8600
420+ $0.2382 $100.0440
655+ $0.2301 $150.7155
935+ $0.2140 $200.0900
1,215+ $0.2060 $250.2900
1,520+ $0.1980 $300.9600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,948 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess