EN
  • EN
  • DE

TLV70015DSER

Part No TLV70015DSER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.2A 6WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.25V @ 200mA
Output Current 200mA
Operating Supply Current 55μA to 270μA
PSRR 68dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Mounting SMD (SMT)
Case / Package 6-WSON (1.5x1.5)
Win Source Part Number 055200-TLV70015DSER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV70015DSER CAD Model

Description

The TLV70015DSER from Texas Instruments is a highly efficient, low-dropout (LDO) voltage regulator designed to deliver a fixed output of 1.5V. This compact, surface-mount device is an ideal power management solution for a wide range of applications, including portable electronics, wearables, and IoT devices.

Key Features

  • Output Voltage: The regulator provides a stable 1.5V output, which is critical for maintaining the performance of sensitive electronic components.
  • High Accuracy: With excellent load and line regulation, the TLV70015DSER ensures consistent output even under varying input conditions and load demands.
  • Low Dropout: The device boasts a low dropout voltage, enabling it to operate efficiently even when the input voltage is close to the output voltage, thereby preserving battery life in portable applications.
  • Low Quiescent Current: It features a low quiescent current, which minimizes power consumption when in standby mode, making it suitable for battery-powered devices.
  • Thermal Protection: The built-in thermal shutdown protection safeguards the device against overheating, ensuring long-term reliability.
  • Overcurrent Protection: Integrated overcurrent protection prevents damage to the regulator and the downstream circuitry in the event of a fault condition or excessive load.
  • Small Footprint: The small form factor of the package (SON-6) allows for space-saving on PCBs, which is essential for compact electronic designs.

Applications

The TLV70015DSER's versatile features make it suitable for a variety of applications, including:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Units
  • Medical Devices
  • Power Management for Microcontrollers

Product Specifications

Parameter Value
Output Voltage (V) 1.5
Dropout Voltage (Typ) 260 mV @ 200 mA
Maximum Output Current (A) 0.2
Quiescent Current (Typ) 34 µA
Package/Case SON-6

With its robust feature set and compact size, the TLV70015DSER from Texas Instruments is an excellent choice for designers seeking a reliable LDO voltage regulator for their next project.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2285 $50.2700
535+ $0.1875 $100.3125
830+ $0.1817 $150.8110
1,140+ $0.1758 $200.4120
1,475+ $0.1700 $250.7500
1,970+ $0.1524 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess