EN
  • EN
  • DE

PSMN005-25D

Part No PSMN005-25D
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 75A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 60nC @ 5V
Max Input Capacitance 3500pF @ 20V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 5.8 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 045955-PSMN005-25D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN005-25D CAD Model

Description

PSMN005-25D MOSFET Overview

The PSMN005-25D is a high-performance, N-channel enhancement mode Field-Effect Transistor (FET) produced by NXP Semiconductors. This MOSFET is designed to deliver efficient power management and conversion in a wide range of applications, making it a versatile choice for designers and engineers.

Key Features

  • Low On-Resistance: The device features a low on-state resistance (R<sub>DS(on)) of just 4.5 mΩ at V<sub>GS = 10 V, which translates to reduced conduction losses and improved efficiency in switching applications.
  • High Continuous Drain Current: It offers a high continuous drain current (I<sub>D) of up to 80 A, making it suitable for high-power applications.
  • High-Speed Switching: The MOSFET's fast switching speed ensures minimal switching losses and is ideal for high-frequency power converters and other applications requiring rapid switching.
  • Enhanced Thermal Performance: The PSMN005-25D is encapsulated in a TO-220 package, which provides excellent thermal performance and simplifies heat dissipation.

Applications

The versatility of the PSMN005-25D MOSFET allows it to be used in a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Computing and server power supplies
  • Automotive applications
  • Telecommunications infrastructure

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability, and the PSMN005-25D is no exception. It is designed to meet the rigorous demands of modern electronic systems, ensuring long-term performance and reliability.

Environmental Compliance

The PSMN005-25D complies with various environmental standards, including RoHS and REACH, reflecting NXP's dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess