PSMN017-30LL - NXP MOSFET Overview
The PSMN017-30LL is a high-performance N-channel TrenchMOS™ logic level FET designed by NXP Semiconductors. This power MOSFET is engineered to deliver efficient power management and conversion in a wide array of applications. Its logic level gate drive makes it compatible with modern microcontrollers and digital circuits, allowing for direct control without the need for additional driver circuits.
Key Features
- Low On-Resistance: The PSMN017-30LL boasts a very low on-state resistance (R<sub>DS(on)), reducing power loss and improving efficiency in high current applications.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency power switching, which is essential for applications such as DC-DC converters and motor drives.
- Logic Level Drive: It can be driven by 5V logic signals, simplifying the interface with control circuits and reducing the overall system complexity.
- Robust Thermal Performance: The PSMN017-30LL is designed to handle high thermal loads, ensuring reliability and longevity even under stressful conditions.
Applications
The versatility of the PSMN017-30LL allows it to be used in a variety of applications, including but not limited to:
- DC/DC converters
- Power supplies for servers, desktops, and notebooks
- Battery management systems
- Motor control circuits
- Load switches
- Power management in portable devices
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
30 V
Continuous Drain Current (I<sub>D)
100 A
Power Dissipation (P<sub>D)
110 W
On-State Resistance (R<sub>DS(on))
17 mΩ
Package
TO-220
The PSMN017-30LL from NXP is a testament to advanced semiconductor technology, providing power efficiency and reliability for a wide range of electronic devices.