EN
  • EN
  • DE

PSMN035-100LS,115

Part No PSMN035-100LS,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH QFN3333
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 27A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 23nC @ 10V
Max Input Capacitance 1350pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 65W (Tc)
Maximum Rds On at Id,Vgs 32 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN3333 (3.3x3.3)
Dimension 8-VDFN Exposed Pad
Win Source Part Number 1090349-PSMN035-100LS,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN035-100LS,115 CAD Model

Description

The PSMN035-100LS,115 is a high-performance N-channel MOSFET produced by NXP Semiconductors. This MOSFET is designed to deliver efficient power management and conversion in a compact package, making it suitable for a wide range of applications, including switch-mode power supplies (SMPS), DC-DC converters, motor control, and general-purpose switching.

Key Features

  • Low On-Resistance: The device features a low on-resistance (R<sub>DS(on)) of only 35 mΩ at V<sub>GS = 10V, which minimizes conduction losses and enhances overall efficiency.
  • High Continuous Drain Current: It can handle a high continuous drain current (I<sub>D) of up to 100A, providing robust performance for high-power applications.
  • High-Speed Switching: The MOSFET's fast switching characteristics make it ideal for high-frequency power switching applications.
  • Logic Level Gate Drive: It can be driven by logic-level voltages, simplifying the drive circuitry required for operation.
  • Low Gate Charge: A low total gate charge (Q<sub>g) reduces the power required to switch the device, further increasing the efficiency of the system.
  • Robust Thermal Performance: The device comes in a TO-220 package, known for its excellent thermal properties, ensuring reliable operation even at high temperatures.

Applications

The PSMN035-100LS,115 MOSFET is versatile and can be used in various applications, including:

  • Power supply units for computers and servers
  • Telecommunication systems
  • Power tools and battery management systems
  • Automotive electronic systems
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The PSMN035-100LS,115 is manufactured with high standards, ensuring that it meets the stringent requirements of industrial and automotive-grade applications. With its robust design and proven performance, this MOSFET is a reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess