The PSMN039-100YS is a high-performance N-channel MOSFET from NXP Semiconductors, renowned for its efficiency and reliability in a wide array of power management applications. This MOSFET is part of NXP's NextPowerS3 portfolio, which is designed to deliver high efficiency, low spiking, and excellent thermal performance.
Key Features
- Low On-Resistance: The PSMN039-100YS has an extremely low on-state resistance (R<sub>DS(on)) of just 39 mΩ at V<sub>GS = 10 V, minimizing conduction losses and enhancing overall efficiency.
- High Continuous Drain Current: It supports a high continuous drain current (I<sub>D) of up to 100 A, making it suitable for high-power applications.
- High Avalanche Energy: With an impressive avalanche energy (E<sub>as) specification, this MOSFET can handle high energy pulses, ensuring robustness in harsh environments.
- Low Q<sub>g and Q<sub>gd: Optimized gate charge characteristics enable fast switching with reduced switching losses.
- 100% Avalanche Tested: Each unit is rigorously tested for avalanche capability, ensuring reliability and performance consistency.
Applications
The PSMN039-100YS is suitable for a broad range of applications, particularly where power efficiency and thermal management are critical. Common applications include:
- DC/DC converters
- Motor drives
- Power supplies
- Computing systems
- Automotive applications
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
100 V
Gate-to-Source Voltage (V<sub>GS)
±20 V
Continuous Drain Current (I<sub>D)
100 A
Power Dissipation (P<sub>D)
306 W
Operating Temperature Range
-55°C to +175°C
With its robust design and advanced technology, the PSMN039-100YS MOSFET from NXP is an excellent choice for designers looking to optimize their power management systems for efficiency and reliability.