EN
  • EN
  • DE

PSMN1R2-30YLD

Part No PSMN1R2-30YLD
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 30 V, 1.2 mΩ logic level MOSFET in LFPAK56 using NextPowerS3 Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834295-PSMN1R2-30YLD
Ultra Librarian 3D Model Ultra Librarian PSMN1R2-30YLD CAD Model

Description

Introducing the PSMN1R2-30YLD MOSFET from NXP Semiconductors

The PSMN1R2-30YLD is a high-performance, N-channel MOSFET brought to you by NXP Semiconductors, a leader in the electronics industry. This power MOSFET is designed to deliver optimal performance in a wide range of applications, offering an excellent balance between on-resistance and switching speeds. With its compact LFPAK33 (Power-SO8) package, it is perfectly suited for space-constrained applications that require high power density and efficiency.

Key Features

  • Low On-Resistance: The PSMN1R2-30YLD offers an ultra-low on-resistance of 1.2 mΩ, which helps to minimize conduction losses and enhance overall efficiency in power conversion applications.
  • High Continuous Drain Current: This MOSFET can handle a high continuous drain current (ID) of up to 100A, making it suitable for high current applications.
  • 30V Drain-to-Source Voltage: With a maximum drain-to-source voltage (VDS) of 30V, the PSMN1R2-30YLD is capable of operating in a range of intermediate voltage applications.
  • Fast Switching Speed: The device features fast switching performance, which is critical for reducing switching losses and improving the efficiency of power conversion circuits.
  • Robust Thermal Performance: The LFPAK33 package is designed for excellent thermal performance, ensuring reliability and longevity even under high temperature operating conditions.

Applications

The versatility of the PSMN1R2-30YLD MOSFET makes it an ideal choice for various applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Synchronous rectification
  • Server and telecom power supplies
  • Automotive applications

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PSMN1R2-30YLD MOSFET is no exception, as it is rigorously tested to ensure it meets the stringent requirements of industrial and automotive applications. Its robust design is capable of handling the tough conditions of real-world use, ensuring a long operational life for the devices it powers.

Whether you're designing power supplies, motor controllers, or any other application that demands high efficiency and reliability, the PSMN1R2-30YLD from NXP is a choice that can help you achieve your design goals with confidence.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6550 $52.4000
190+ $0.5374 $102.1060
290+ $0.5206 $150.9740
400+ $0.5038 $201.5200
515+ $0.4870 $250.8050
690+ $0.4367 $301.3230
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess