EN
  • EN
  • DE

PSMN1R8-40YLC

Part No PSMN1R8-40YLC
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 40V 100A 5-Pin(4+Tab) LFPAK / N-channel 40 V 1.8 mΩ logic level MOSFET in LFPAK using NextPower technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240125-PSMN1R8-40YLC
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PSMN1R8-40YLC
Introduction Date July 03, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PSMN1R8-40YLC CAD Model

Description

Product Overview: PSMN1R8-40YLC from NXP

The PSMN1R8-40YLC is a high-performance, N-channel enhancement mode Field Effect Transistor (FET) designed by NXP Semiconductors. This power MOSFET is a part of NXP's NextPowerS3 portfolio, which is renowned for its exceptional efficiency and thermal performance. It is ideal for a wide range of applications including power supplies, motor control, computing, and automotive systems.

Key Features

  • Low On-State Resistance: With a typical RDS(on) of only 1.8 mΩ, this MOSFET ensures high efficiency and low conduction losses, making it suitable for high current applications.
  • 40V Drain-Source Voltage: The device can handle a maximum drain-source voltage (VDS) of 40V, providing a good safety margin for most low to medium voltage applications.
  • High Continuous Drain Current: It offers a high continuous drain current (ID) of up to 100A at 25°C, which is ideal for applications requiring high power density.
  • Low Qg and Fast Switching: The MOSFET features low gate charge (Qg), which results in fast switching performance, reducing switching losses and improving overall efficiency.
  • Enhanced Thermal Performance: The PSMN1R8-40YLC is housed in an LFPAK56 (Power-SO8) package, which is optimized for excellent thermal performance and reduced footprint on PCBs.

Applications

  • DC/DC Converters
  • Synchronous Rectification
  • Power Management
  • Motor Drives
  • Automotive Systems

Quality and Reliability

NXP's commitment to quality and reliability is evident in the PSMN1R8-40YLC. The device is engineered to meet rigorous industry standards, ensuring stable performance across various environmental conditions. With features like its robust package design and advanced silicon technology, the PSMN1R8-40YLC is a dependable choice for designers looking to enhance system efficiency and longevity.

For detailed specifications and application support, visit NXP's official website or contact their customer service for further assistance.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,179 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess