EN
  • EN
  • DE

PSMN3R9-60XS

Part No PSMN3R9-60XS
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TO-220F
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755727-PSMN3R9-60XS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN3R9-60XS CAD Model

Description

The PSMN3R9-60XS is a high-performance, N-channel enhancement mode field-effect transistor (MOSFET) produced by NXP Semiconductors. This power MOSFET is designed for a wide range of applications, offering a balance of low on-state resistance (R<sub>DS(on)), high switching speed, and robust thermal performance. It is an ideal choice for efficiency-critical applications such as power supply, DC-DC converters, motor drives, and other power management tasks.

Key Features

  • Low On-State Resistance: With an R<sub>DS(on) of only 3.9 mΩ at V<sub>GS = 10 V, the PSMN3R9-60XS minimizes conduction losses, improving overall efficiency.
  • High Efficiency: Due to its low gate charge (Q<sub>g) and optimal capacitance profile, the device achieves high switching performance which translates to higher efficiency in electronic circuits.
  • 60V Drain-Source Voltage: The 60V rating for the drain-source voltage (V<sub>DS) allows for a broad range of applications in higher voltage circuits.
  • High Continuous Drain Current: It supports a continuous drain current (I<sub>D) of up to 100 A, making it suitable for high current applications.
  • Enhanced Thermal Performance: The PSMN3R9-60XS includes a copper clip package which enhances thermal and electrical performance.
  • Robust Package: Encased in an LFPAK56 (Power-SO8) package, it ensures a high level of durability and reliability.

Applications

The versatile nature of the PSMN3R9-60XS MOSFET makes it suitable for a variety of applications. It is commonly used in:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Management Systems
  • Motor Control Circuits
  • Automotive Electronics
  • High Power Density Applications

Conclusion

The PSMN3R9-60XS from NXP is a testament to advanced semiconductor technology, offering a combination of high performance, efficiency, and reliability. It is engineered to meet the rigorous demands of modern electronic circuits, providing designers with a versatile component that can enhance the performance of their applications.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess