EN
  • EN
  • DE

PSMN4R0-40YS

Part No PSMN4R0-40YS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel LFPAK 40 V 4.2 mΩ standard level MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240150-PSMN4R0-40YS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN4R0-40YS CAD Model

Description

Introducing the PSMN4R0-40YS N-channel MOSFET by NXP Semiconductors

The PSMN4R0-40YS is a high-performance, N-channel MOSFET brought to you by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This MOSFET is designed to deliver efficiency and power density in various applications, making it an ideal choice for modern electronic designs.

Key Features:

      
  • Low On-Resistance: With an on-resistance of just 4.0 mΩ, this MOSFET ensures minimal power loss and is highly efficient in conducting electricity, which is crucial for reducing operational temperatures and improving system reliability.
  •   
  • High Continuous Drain Current: Capable of a continuous drain current of 120 A, the PSMN4R0-40YS can handle high current loads, making it suitable for demanding applications that require robust power handling capabilities.
  •   
  • 40V Drain-Source Voltage: This device is designed to operate at a drain-source voltage (Vds) of 40V, providing a good balance between performance and ruggedness for a wide range of applications.
  •   
  • Low Gate Charge: The low gate charge (Qg) facilitates faster switching speeds, which is beneficial for applications where high-frequency operation is essential.
  •   
  • Enhanced Thermal Performance: The PSMN4R0-40YS is housed in an LFPAK56 (Power-SO8) package, which is known for its excellent thermal performance and small footprint, enabling compact and efficient designs.

Applications:

The versatility of the PSMN4R0-40YS MOSFET allows it to be used in a range of applications, including:

      
  • DC/DC converters
  •   
  • Motor drives
  •   
  • Power management systems
  •   
  • Switching regulators
  •   
  • Power supply units

Why Choose the PSMN4R0-40YS?

For designers and engineers looking for a MOSFET that offers high efficiency, robust performance, and versatility, the PSMN4R0-40YS is an outstanding choice. Its advanced features ensure that it can meet the requirements of a wide array of power applications, while the support from NXP Semiconductors guarantees access to top-notch technical expertise and customer service.

With the PSMN4R0-40YS, you can expect a product that not only meets but exceeds the demands of modern power electronics, enabling you to create solutions that are both powerful and energy-efficient.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess