EN
  • EN
  • DE

PSMN5R6-100PS

Part No PSMN5R6-100PS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 100V 100A 3-Pin(3+Tab) TO-220AB / MOSFET N-CH 100V 100A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 141nC @ 10V
Max Input Capacitance 8061pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 306W (Tc)
Maximum Rds On at Id,Vgs 5.6 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 210295-PSMN5R6-100PS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PSMN5R6-100PS
Introduction Date November 23, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian PSMN5R6-100PS CAD Model

Description

Introducing the PSMN5R6-100PS Power MOSFET by NXP Semiconductors

The PSMN5R6-100PS is a state-of-the-art Power MOSFET brought to you by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This powerful transistor is designed to deliver high efficiency and power density for a wide array of applications, making it an ideal choice for modern electronic designs.

Key Features of the PSMN5R6-100PS

  • Low On-Resistance: With an RDS(on) of only 5.6 mΩ, this MOSFET ensures minimal power loss and improved efficiency, which is crucial for power management in high-performance circuits.
  • High Current Capability: The PSMN5R6-100PS can handle continuous drain currents up to 100 A, making it suitable for high-power applications.
  • 100V Drain-Source Voltage: The device is rated for a maximum drain-source voltage (VDS) of 100V, offering a wide safety margin for fluctuating voltages in electronic circuits.
  • TO-220 Packaging: Encased in a TO-220 package, it provides a robust and reliable form factor that is both easy to handle and mount on a variety of PCB layouts.
  • Fast Switching Speed: This MOSFET is designed for rapid switching, reducing transition losses and enhancing performance in high-frequency applications.

Applications

The versatility of the PSMN5R6-100PS makes it suitable for a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Battery Management Systems
  • Power Management for Computing and Telecommunication

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PSMN5R6-100PS is no exception, as it undergoes rigorous testing to ensure it performs under the most demanding conditions. With its advanced technology and robust design, this MOSFET is engineered to provide consistent performance and longevity, making it a trustworthy component for your power management solutions.

Whether you're designing power supplies, working on high-efficiency converters, or developing sophisticated motor drives, the PSMN5R6-100PS offers the power and reliability you need to take your projects to the next level.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8311 $57.9732
30+ $3.9641 $118.9230
46+ $3.8401 $176.6446
63+ $3.7163 $234.1269
81+ $3.5924 $290.9844
108+ $3.2208 $347.8464
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,660 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess