EN
  • EN
  • DE

PSMN9R0-30LL

Part No PSMN9R0-30LL
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description Mosfet, N Channel, 30V, 21A, QFN3333
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Continuous Drain Current (ID) 21 A
Drain to Source Voltage (Vdss) 30 V
Max Operating Temperature 150 °C
Max Power Dissipation 50 W
Number of Pins 8
Power Dissipation 50 W
REACH SVHC No SVHC
Resistance 8 mΩ
RoHS Compliant
Threshold Voltage 1.7 V
Win Source Part Number 1204335-PSMN9R0-30LL
Categories Transistors - FETs, MOSFETs - RF
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN9R0-30LL CAD Model

Description

PSMN9R0-30LL - NXP Semiconductors

The PSMN9R0-30LL is a robust, high-performance N-channel MOSFET from NXP Semiconductors. This power MOSFET is designed to deliver high efficiency and power density for a wide range of applications. With its low on-state resistance (R<sub>DS(on)) and high continuous drain current (I<sub>D), it is an ideal choice for power management tasks in both commercial and industrial environments.

Key Features:

  • Low On-Resistance: The device boasts an exceptionally low R<sub>DS(on) of just 9.0 mΩ at V<sub>GS of 10 V, which minimizes conduction losses and enhances overall efficiency.
  • High Continuous Drain Current: With a continuous drain current of up to 100 A, the PSMN9R0-30LL can handle high power applications with ease.
  • High-Speed Switching: This MOSFET is optimized for fast switching, reducing switching losses and improving performance in applications such as switching regulators, converters, and power amplifiers.
  • Low Threshold Voltage: A low threshold voltage ensures that the device can be driven at lower gate voltages, making it compatible with a broader range of drive circuits and control logic.
  • Advanced Packaging: The PSMN9R0-30LL comes in a TO-220 package, which is widely used and known for its good thermal and electrical performance.
  • Robustness: The device is engineered to withstand high energy pulses in the avalanche and commutation modes, which ensures reliability and longevity in harsh conditions.

Applications:

The versatile nature of the PSMN9R0-30LL MOSFET makes it suitable for a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supplies
  • Automotive Systems
  • Solar Inverters
  • Telecom Infrastructure

With its combination of low on-resistance, high current handling, and fast switching capabilities, the PSMN9R0-30LL from NXP Semiconductors is a reliable and efficient solution for designers looking to optimize power management in their products.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess