EN
  • EN
  • DE

PTN36001HXS900Z

Part No PTN36001HXS900Z
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description SuperSpeed USB 3.0 redriver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962643-PTN36001HXS900Z
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTN36001HXS900Z CAD Model

Description

The PTN36001HXS900Z is a high-performance, versatile SuperSpeed USB 3.0 redriver from NXP Semiconductors, designed to enhance signal quality by performing receive equalization on deteriorated input signal followed by transmit de-emphasis, maximizing system link performance. This solution is ideal for applications where signal integrity may be compromised due to increased cable length, interconnection losses, or other forms of signal degradation.

Key Features

  • Signal Enhancement: The PTN36001HXS900Z employs advanced signal conditioning technology to enhance signal quality and ensure robust data transmission.
  • USB 3.0 Compliance: Fully compliant with SuperSpeed USB 3.0 specification, this redriver supports data rates up to 5 Gbps.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power consumption, making it suitable for power-sensitive applications.
  • High Integration: Integrating the functionality required for redriving USB 3.0 signals within a single chip, the PTN36001HXS900Z simplifies design and reduces board space requirements.
  • Flexibility: With programmable equalization and de-emphasis levels, the device can be tuned for optimal performance over various physical mediums.

Applications

The PTN36001HXS900Z is particularly well-suited for a range of applications where signal integrity is crucial. These include:

  • Notebook and desktop computers
  • Docking stations
  • USB hubs and peripherals
  • Consumer electronics
  • High-definition video and audio transmission devices

Technical Specifications

Parameter Specification
Data Rate Up to 5 Gbps
Power Supply 3.3V
Operating Temperature 0°C to 70°C
Package Small, lead-free package

Ordering Information

To order or obtain more information about the PTN36001HXS900Z, please contact NXP Semiconductors or an authorized distributor. Ensure that you reference the full product name to receive the correct device for your application needs.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Lowest to $18.4668
Yageo
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess