EN
  • EN
  • DE

PTN36502AHQX

Part No PTN36502AHQX
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.1 & DP 1.2 QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000374-PTN36502AHQX
Category Integrated Circuits (ICs)- Interface- Signal Buffers, Repeaters, Splitters
Manufacturer NXP USA Inc.
Package Tape & Reel (TR) Cut Tape (CT)
Type Buffer, ReDriver
Applications USB Type C
Voltage - Supply 1.7V ~ 1.9V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-XFQFN Exposed Pad
Supplier Device Package 24-HX2QFN (2.4x3.2)
Ultra Librarian 3D Model Ultra Librarian PTN36502AHQX CAD Model

Description

The PTN36502AHQX is a high-performance, versatile solution designed by NXP Semiconductors to address the increasing demand for faster data transfer and connectivity in modern electronic devices. This state-of-the-art chip is specifically engineered to facilitate the efficient conversion between USB 3.2 Gen 1 (5 Gbps) signals and high-speed DisplayPort signals, making it an ideal choice for applications that require seamless video and data transmission.

Key Features

  • High-Speed Data Transfer: The PTN36502AHQX supports USB 3.2 Gen 1 standard, enabling data transfer rates of up to 5 Gbps for rapid data exchange and reduced transfer times.
  • DisplayPort Conversion: It offers a bidirectional conversion between USB 3.2 Gen 1 and DisplayPort 1.2, allowing for the transmission of high-definition video and audio content.
  • Enhanced Compatibility: This chip is designed to work seamlessly with various platforms, ensuring broad compatibility with numerous devices and systems.
  • Low Power Consumption: With an emphasis on energy efficiency, the PTN36502AHQX operates with minimal power consumption, making it suitable for battery-powered devices.
  • Compact Form Factor: Its small footprint allows for easy integration into space-constrained applications, such as portable electronics and embedded systems.

Applications

The PTN36502AHQX by NXP is versatile and can be used across a wide range of applications, including but not limited to:

  • Docking stations and hubs
  • Monitors and display interfaces
  • Portable computing devices like laptops and tablets
  • Consumer electronics that require high-definition video output

Technical Specifications

Parameter Value
USB Standard USB 3.2 Gen 1
DisplayPort Standard DisplayPort 1.2
Data Transfer Rate Up to 5 Gbps
Operating Temperature -40°C to +85°C
Package QFN-HVQFN32

Whether you are developing cutting-edge technology or looking to enhance the connectivity of existing devices, the PTN36502AHQX from NXP offers a reliable and efficient solution for your USB to DisplayPort conversion needs.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8559 $58.2708
29+ $3.9843 $115.5447
45+ $3.8598 $173.6910
62+ $3.7353 $231.5886
80+ $3.6108 $288.8640
108+ $3.2372 $349.6176
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess