EN
  • EN
  • DE

PTN3700EV

Part No PTN3700EV
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description 1.8 V simple mobile interface link bridge IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240686-PTN3700EV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTN3700EV CAD Model

Description

The NXP PTN3700EV is a state-of-the-art high-speed differential I²C-bus to HDMI level shifter, designed to facilitate robust connectivity in complex automotive and industrial environments. This product is a part of NXP's advanced interface solutions that aim to bridge the gap between legacy peripherals and modern digital interfaces.

Key Features

  • High-Speed I²C-Bus: The PTN3700EV supports fast-mode plus (Fm+) I²C-bus speeds up to 1 MHz, allowing for quick and efficient data communication.
  • HDMI 1.4 Compliance: This level shifter is fully compliant with HDMI 1.4 specifications, ensuring compatibility with a wide range of HDMI-enabled devices.
  • Robust ESD Protection: With integrated Electrostatic Discharge (ESD) protection, the PTN3700EV is designed to withstand harsh electrical environments, making it suitable for use in automotive applications where reliability is paramount.
  • Low-Power Operation: The device operates with a low power consumption, which is critical for battery-powered applications and helps to extend the life of the product.
  • Wide Operating Temperature Range: The PTN3700EV is built to perform reliably across a broad temperature range, making it ideal for industrial applications with varying environmental conditions.

Applications

The versatility of the PTN3700EV makes it an excellent choice for various applications, including:

  • Automotive infotainment systems
  • Industrial control units
  • Consumer electronics with HDMI interface
  • Advanced driver-assistance systems (ADAS)

Technical Specifications

The PTN3700EV boasts a range of technical features that underscore its performance and reliability:

  • Supply voltage: 3.3V
  • 5V tolerant I/Os
  • Low standby current
  • Operating temperature range: -40°C to +85°C
  • Package: HVQFN24 (4mm x 4mm)

With its robust design and advanced features, the NXP PTN3700EV is an ideal solution for developers looking to integrate high-speed I²C-bus communication with HDMI technology in their next-generation electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Parade
Video Processing RoHS
Lowest to $4.3657
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Availink Inc.
DVB-S2X/S2/S DEMODULATOR,GS IF
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5509 $62.2036
10+ $12.7604 $127.6040
15+ $12.3620 $185.4300
20+ $11.9623 $239.2460
25+ $11.5639 $289.0975
34+ $10.3673 $352.4882
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess