EN
  • EN
  • DE

PTN5150HXZ

Part No PTN5150HXZ
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description USB Type-C Rev 1.1 CC-Logic, Industry standard pinout
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Interface USB
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 12
RoHS Compliant
Win Source Part Number 1086318-PTN5150HXZ
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTN5150HXZ CAD Model

Description

PTN5150HXZ USB Type-C Interface IC

The PTN5150HXZ from NXP Semiconductors is a high-performance USB Type-C interface Integrated Circuit (IC) designed to simplify the implementation of USB Type-C interfaces in various consumer and industrial applications. This compact and versatile chip is an ideal solution for a wide range of products, including smartphones, tablets, laptops, and other portable devices that require a reliable USB Type-C connection.

The PTN5150HXZ is designed to manage USB Type-C configuration channel (CC) logic and port control, ensuring seamless communication between devices. It supports USB Power Delivery (PD) specification, which allows for higher power delivery over USB connections, enabling faster charging and more efficient power management for connected devices.

This IC integrates high-voltage protection, which safeguards the system against potential damage from incorrect cable insertion or voltage spikes. With its built-in features, the PTN5150HXZ ensures that the connected devices are always recognized correctly, regardless of the cable's orientation or plug-in direction, thanks to the reversible nature of the USB Type-C connector.

The PTN5150HXZ comes in a small HVQFN-16 package, making it suitable for space-constrained applications. It is designed for easy integration into system designs, offering a straightforward interface that can be connected to a microcontroller or processor for further control and customization.

Key features of the PTN5150HXZ include:

  • USB Type-C CC logic and port control
  • Support for USB Power Delivery (PD) specification
  • High-voltage protection for system safety
  • Reversible plug orientation and cable direction support
  • Compact HVQFN-16 package for space-saving designs
  • Interoperability with legacy USB standards

Whether you are developing a new product or upgrading an existing one to include USB Type-C connectivity, the PTN5150HXZ from NXP offers a reliable and efficient solution that can help streamline your design process and enhance the user experience with the latest USB technology.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 972 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess