EN
  • EN
  • DE

PUMB1/DG/B2

Part No PUMB1/DG/B2
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays,Pre - Biased
Manufacturer NXP
Win Source Part Number 354602-PUMB1/DG/B2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PUMB1/DG/B2 CAD Model

Description

The NXP PUMB1/DG/B2 is a high-performance, low VCE(sat) PNP transistor designed to deliver efficient energy management within a compact package. This surface-mounted device is a crucial component for modern electronic circuits, providing reliable switching and amplification with minimal power loss.

Key Features:

  • Low Collector-Emitter Saturation Voltage: The PUMB1/DG/B2 boasts a low VCE(sat), which ensures that the power dissipation is minimized during operation, making it ideal for power-sensitive applications.
  • High Current Capability: With the ability to handle a continuous collector current (IC) of up to 100 mA, this transistor can be employed in a variety of applications that require a moderate level of current.
  • High Collector-Emitter Breakdown Voltage: The device features a breakdown voltage (BVCEO) of -50 V, providing a good safety margin for a wide range of circuit designs.
  • High Efficiency: Thanks to its low saturation voltage, the PUMB1/DG/B2 is highly efficient, which helps to extend battery life in portable devices and reduces thermal challenges in electronic designs.

Applications:

  • Power Management Circuits
  • Switching Circuits
  • Signal Processing
  • Amplification Stages
  • Portable Devices
  • Consumer Electronics

Product Specifications:

Parameter Value Package SOT-323 Configuration Single Collector-Base Voltage (VCBO) -50 V Collector-Emitter Voltage (VCEO) -50 V Emitter-Base Voltage (VEBO) -5 V Collector Current (IC) -100 mA Power Dissipation (PD) 250 mW

The NXP PUMB1/DG/B2 is a versatile PNP transistor that offers a balance of performance and efficiency, suitable for a broad range of applications where power conservation and space are critical considerations.

You May Also Be Interested in

NXP / Nexperia
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 2PNP 50V 100MA USV
Lowest to $0.3134
Nexperia USA Inc.
NOW NEXPERIA PEMB17 - SMALL SIGN
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS 2NPN 50V UMT6
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-963
Lowest to $0.2038
Innovisionsemi
TRANS PREBIAS 1NPN 1PNP 50V SC88
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess