EN
  • EN
  • DE

SMMBD301LT3G

Part No SMMBD301LT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 600 mV @ 10 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 nA @ 25 V
Capacitance @ Vr, F 1.5pF @ 15V, 1MHz
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Operating Temperature - Junction -55°C ~ 125°C
Base Product Number SMMBD301
Other Names SMMBD301LT3GOSTR,SMMBD301LT3G,SMMBD301LT3GOSDKR,2156-SMMBD301LT3G-OS,ONSONSSMMBD301LT3G,SMMBD301LT3GOSCT
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1282224-SMMBD301LT3G
Ultra Librarian 3D Model Ultra Librarian SMMBD301LT3G CAD Model

Description

ON Semiconductor SMMBD301LT3G Product Overview

The SMMBD301LT3G from ON Semiconductor is a high-performance Schottky Barrier Diode designed to offer fast switching capabilities, low forward voltage drop, and minimal reverse leakage current. This diode is a perfect choice for applications requiring efficient power management and high reliability. The SMMBD301LT3G is widely used in DC-DC converters, power supplies, and as a freewheeling diode in various electronic circuits.

This surface-mount diode is housed in an SOT-23 package, which is known for its small footprint and suitability for automated assembly processes. Its compact size makes it an excellent option for space-constrained applications, while its robust design ensures long-term reliability and performance under harsh conditions.

Key Features of SMMBD301LT3G

  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances system efficiency by reducing power losses during operation.
  • Fast Switching Speed: With its fast switching characteristics, this diode can handle high-frequency operations, making it suitable for modern electronic applications that require quick transitions.
  • Low Reverse Leakage Current: The SMMBD301LT3G exhibits minimal reverse leakage current, which contributes to lower power consumption and improved battery life in portable devices.
  • High Surge Capability: The device is capable of withstanding high surge currents, providing robust protection against transient voltage spikes.
  • RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the SMMBD301LT3G is RoHS compliant, meaning it is free from hazardous substances such as lead and mercury.

Applications

The versatility of the SMMBD301LT3G allows it to be employed in a wide array of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power management systems
  • Automotive applications
  • Portable electronic devices
  • Reverse battery protection

With its combination of high efficiency, reliability, and environmental compliance, the ON Semiconductor SMMBD301LT3G Schottky Barrier Diode is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess