The NXP PUMB2/DG/B2 is a high-performance, dual PNP bipolar transistor housed in a compact SOT-363 package. This surface-mounted device is designed to offer a combination of low voltage operation and high current capability, making it an ideal choice for a wide range of applications in modern electronic circuits.
Key Features:
- Transistor Type: The PUMB2/DG/B2 is a dual PNP transistor, which means it consists of two PNP transistor elements within a single package. This configuration saves valuable space on a printed circuit board (PCB) and simplifies the overall circuit design.
- Package: It comes in a small SOT-363 package, which is known for its small footprint and excellent thermal performance. This package is suitable for high-density mounting and is widely used in space-constrained applications.
- Voltage & Current: The device operates at low voltages with a collector-base voltage (VCBO) of -50V, collector-emitter voltage (VCEO) of -50V, and emitter-base voltage (VEBO) of -5V. It can handle a collector current (IC) of up to -100mA, making it capable of driving moderate loads.
- Gain: The transistor offers high current gain, which is an important parameter for amplification applications. This ensures that a small input current can be amplified to a larger output current, making the PUMB2/DG/B2 suitable for signal amplification tasks.
- Applications: Due to its versatile characteristics, the PUMB2/DG/B2 can be used in a variety of applications including, but not limited to, pre-amplification circuits, driver stages in audio equipment, signal processing, and power management systems.
Quality and Reliability:
NXP Semiconductors is known for its commitment to quality and reliability, and the PUMB2/DG/B2 is no exception. It is manufactured to meet the highest industry standards, ensuring stable performance and longevity in all types of electronic devices. Whether you are designing consumer electronics, industrial control systems, or automotive applications, the PUMB2/DG/B2 offers the performance and reliability you need.
Environmental Compliance:
Compliant with current environmental regulations, the PUMB2/DG/B2 is designed with eco-friendly materials. NXP ensures that their products meet international standards such as RoHS, which restricts the use of certain hazardous substances in electrical and electronic equipment.