The NXP PUMD18 is a cutting-edge, dual PNP/NPN resistor-equipped transistor, part of NXP's innovative product lineup designed for a variety of applications. This small-signal transistor is optimized for high integration, which allows for reduced component count and board space in electronic designs.
The PUMD18 features two 100 mA, 50 V transistors with matching characteristics in a single SOT363 package, making it an ideal choice for space-constrained applications. The inclusion of built-in bias resistors simplifies circuit design and helps streamline the manufacturing process by reducing the number of components required on a PCB. These resistors have values that are well-suited for biasing the transistors, which can be directly used in digital applications, thus eliminating the need for external input resistors.
This product boasts excellent hFE linearity and high switching speeds, making it suitable for use in switch and amplifier applications. The PUMD18 is also characterized by low leakage current and low saturation voltage, which contributes to its efficient performance in circuits.
Key Features:
- Two 100 mA, 50 V transistors (PNP/NPN)
- Built-in bias resistors for simplified design
- Compact SOT363 package
- High hFE linearity
- Fast switching speeds
- Low leakage current
- Low saturation voltage
Applications:
The versatility of the PUMD18 allows it to be used in a wide range of applications, including but not limited to:
- Automotive modules
- Power management systems
- Control systems
- Signal processing
- Telecommunications
- Consumer electronics
The PUMD18 from NXP is a testament to the company's commitment to providing innovative semiconductor solutions that meet the evolving needs of the electronics industry. With its integrated design and robust performance, the PUMD18 is well-suited for designers looking to optimize their circuit designs for both performance and space.