EN
  • EN
  • DE

PUMD9

Part No PUMD9
Manufacturer NXP / Nexperia
Description NPN/PNP resistor-equipped transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240796-PUMD9
Manufacturer Homepage www.nxp.com
Introduction Date January 07, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PUMD9 CAD Model

Description

The NXP PUMD9 is a high-performance, dual NPN/PNP resistor-equipped transistor, designed to deliver a blend of efficiency and precision for a variety of applications. This innovative semiconductor device combines two transistors in a single SOT363 (SC-88) surface-mounted package, making it an ideal solution for space-constrained applications where board real estate is at a premium.

Key Features

  • Resistor Ratio Precision: The PUMD9 boasts a tightly controlled resistor ratio, ensuring consistent performance and simplifying circuit design by reducing component count.
  • Low Leakage Current: With its low leakage current, this device is optimized for low-power operations, contributing to the energy efficiency of the end application.
  • High-Speed Switching: It is capable of high-speed switching, making it suitable for digital switching applications where rapid state changes are crucial.
  • Dual Configuration: The inclusion of both NPN and PNP transistors allows for greater flexibility in circuit design, supporting a wide range of functions within a single component.

Applications

The versatile nature of the PUMD9 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Inverter circuits
  • Interface circuits
  • Driver circuits
  • Signal processing

Technical Specifications

The PUMD9 comes with a set of specifications that make it a robust choice for designers:

  • Package: SOT363 (SC-88)
  • Collector-Emitter Voltage (VCEO): 50V for NPN, 50V for PNP
  • Collector Current (IC): 100mA for both NPN and PNP
  • Power Dissipation (Ptot): 250mW

Conclusion

The NXP PUMD9 is a testament to NXP's commitment to innovation and quality in the semiconductor industry. Its compact form factor, combined with its dual-transistor design and integrated resistors, offers a highly efficient and reliable solution for modern electronic circuitry. Whether for industrial, commercial, or consumer electronics, the PUMD9 is engineered to meet the demands of today's sophisticated electronic designs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,080+ $0.0464 $50.1120
2,300+ $0.0435 $100.0500
3,575+ $0.0420 $150.1500
5,120+ $0.0391 $200.1920
6,650+ $0.0376 $250.0400
8,290+ $0.0362 $300.0980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,000 pieces
MOQ: 1080 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess