EN
  • EN
  • DE

PUMH1

Part No PUMH1
Manufacturer NXP / Nexperia
Description NPN resistor-equipped double transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1240799-PUMH1
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PUMH1 CAD Model

Description

Introducing the PUMH1: A High-Performance Switching Transistor from NXP

The PUMH1 from NXP Semiconductors is a versatile and high-quality switching transistor that is designed to meet the demands of modern electronic applications. This innovative component is part of NXP's extensive range of bipolar transistors, which are well-known for their reliability, efficiency, and superior performance.

Key Features

  • Transistor Type: The PUMH1 is a surface-mounted NPN/PNP transistor pair which makes it ideal for use in switching applications.
  • Package: Enclosed in a small SOT-363 package, it occupies minimal space on a PCB, allowing for high-density circuit designs.
  • High Collector Current: It supports a collector current up to 100 mA, making it suitable for driving moderate loads.
  • Low Collector-Emitter Saturation Voltage: The low saturation voltage ensures efficient operation with minimal power loss, which is crucial for battery-operated devices.
  • Complementary Pair: The inclusion of both NPN and PNP transistors allows for push-pull configurations, providing design flexibility and improved efficiency in switching circuits.

Applications

The PUMH1 is designed for a wide range of applications, particularly where high-speed switching is required. It is commonly used in:

  • Telecommunications
  • Switching regulators
  • Inverter circuits
  • Interface circuits
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PUMH1 is no exception and has been rigorously tested to ensure it performs under a wide range of conditions. With its robust design and NXP's proven manufacturing process, this transistor is an excellent choice for designers looking for a reliable switching solution.

Whether for commercial or industrial applications, the PUMH1 by NXP Semiconductors offers the performance and dependability that professionals rely on to create innovative electronic systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess