EN
  • EN
  • DE

PUMH13

Part No PUMH13
Manufacturer NXP / Nexperia
Description Trans Digital BJT NPN 50V 100mA Automotive 6-Pin TSSOP / NPN/NPN resistor-equipped transistors; R1 = 4.7 kOHM, R2 = 47 kOHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240801-PUMH13
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Introduction Date December 13, 2001
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PUMH13 CAD Model

Description

The PUMH13 is a versatile NPN/NPN transistor from NXP Semiconductors, designed for high-speed switching applications and housed in a small Surface-Mounted Device (SMD) package. This dual monolithic silicon transistor is a robust component that is part of the Resistor-Equipped Transistors (RETs) family, featuring built-in bias resistors. These resistors simplify circuit design by reducing component count, which in turn can lead to smaller PCB layouts and reduced manufacturing costs.

Key Features:

  • Integrated Biasing Resistors: Comes with a 10 kΩ base resistor and a 47 kΩ resistor from base to emitter. This integration helps to simplify design and reduce external components.
  • High-Speed Switching: The PUMH13 is optimized for high-speed switching, making it suitable for a wide range of applications, including digital circuits and signal processing.
  • Low Current Consumption: It is designed for low current consumption, which is crucial for power-sensitive applications.
  • Package: It is available in a SOT-363 package, which is known for its small size and excellent power dissipation characteristics.
  • Collector-Emitter Voltage: It can handle a collector-emitter voltage (VCEO) up to 50V, providing a good margin for various circuit designs.
  • Collector Current: The device supports a collector current of up to 100 mA, making it suitable for driving small loads.

Applications:

The PUMH13 is ideal for use in a range of applications, including but not limited to:

  • Logic level shifting
  • Interface and driver circuits
  • Control systems
  • Amplification stages
  • Signal processing

Conclusion:

The PUMH13 from NXP is a high-quality, dual NPN transistor that offers designers a compact, efficient, and reliable solution for high-speed switching applications. Its built-in resistors make it a convenient choice for streamlined circuit designs, while its electrical characteristics ensure versatility across a wide array of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1227 $50.3070
875+ $0.1149 $100.5375
1,355+ $0.1110 $150.4050
1,940+ $0.1033 $200.4020
2,520+ $0.0994 $250.4880
3,145+ $0.0955 $300.3475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 302,000 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess