EN
  • EN
  • DE

PVF30NN151CKU26

Part No PVF30NN151CKU26
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components
Description IC MCU 32BIT ROMLESS 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-A5
Data Bus Width 32-Bit Single-Core
Speed 266MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SCI, SD, SPI, UART/USART, USB OTG
Peripherals DMA, LVD, WDT
Program Memory Type ROMless
Date RAM Size 1.5MB
Supply Voltage 3V ~ 3.6V
Data Converters A/D 12bit SAR; D/A 12bit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP-EP (24x24)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 284421-PVF30NN151CKU26
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PVF30NN151CKU26 CAD Model

Description

The PVF30NN151CKU26 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding needs of modern embedded systems. This state-of-the-art MCU is part of NXP's renowned product line, known for its robust performance, versatility, and reliability in a wide range of applications.

Key Features

  • Advanced Core: At the heart of the PVF30NN151CKU26 is an efficient 32-bit ARM Cortex-M0 core, which provides the optimal balance between performance and power consumption, making it ideal for cost-sensitive applications that require efficient processing capabilities.
  • Memory Capacity: Equipped with substantial memory resources, the MCU includes both Flash and SRAM, ensuring ample space for complex application code and data storage.
  • Connectivity: The device features a range of communication interfaces, including I2C, SPI, and UART, allowing for flexible connection options with other peripherals and devices within a system.
  • Timer/Counter Functions: With multiple timer/counters, the MCU supports a variety of timing and counting tasks, essential for tasks that require precise timing such as motor control or PWM generation.
  • Analog Capabilities: The inclusion of analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) enables the MCU to interface with analog sensors and actuators, broadening its application scope.
  • Low Power Modes: The PVF30NN151CKU26 supports multiple low power modes, which are crucial for battery-powered and energy-conscious applications that require extended operational periods without compromising functionality.

Applications

The PVF30NN151CKU26 is a versatile MCU that is well-suited for a variety of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive subsystems
  • Internet of Things (IoT) devices

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The PVF30NN151CKU26 is manufactured with rigorous standards, ensuring high reliability and performance for critical applications. Additionally, NXP provides comprehensive technical support and documentation, making the integration of the PVF30NN151CKU26 into your project a seamless experience.

You May Also Be Interested in

GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBU
Need more? Email Us
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Omron
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Omron
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1155
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Intel
IC FPGA 782 I/O 1020FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess